EN
  • EN
  • DE

JMS-1H+

Part No JMS-1H+
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826494-JMS-1H+
Package Tray
Product Status Active
RF Type UHF, VHF
Frequency 2 MHz ~ 500 MHz
Number of Mixers 1
Secondary Attributes Up/Down Converter
Current - Supply 40mA
Mounting Type Surface Mount
Package / Case 6-SMD, J-Lead
Supplier Device Package -;5;9;7;10;8;3;4;2;1;505;175;974;4770;516;51;600039;5328;600042;448;600010;1949;600060;1465;150;3157;954;568;488;3985;600090;1046;2312;1833;20;846;600057;863;497;4775;296;1173;818;0;2670;2673;2677;2678;2674;10390;82241;82242;82243;82244;82245;82246;82247;2804;2805;2806;56617;56618;2777;3130;3131;3133;3069;432;64534;75905;64535;1241;64536;64537;48878;75906;4029;2851;2852;2808;2871;2872;2873;2874;2875;2876;2877;2878;2879;2880;3531;10391;65553;73491;102718;486;2932;2933;2934;2935;2937;2938;2939;6435;2940;2941;2942;2943;2944;2945;3070;3071;3062;3059;3065;3066;3063;3064;3067;3060;3061;3068;64538;19508;3194;2747;10502;75909;64539;75912;75913;75914;3196;3198;3199;3200;10392;2781;2782;2783;27961;2983;2984;2985;2999;2986;2987;3024;2988;42510;62;61;3;792;2;243;804;250;4;1;17;6;0;2;4;7;1;739003;286824;457126;722140;503557;692906;1;313191;313196;315389;323224;327068;764254;327074;327962;495770;327978;327979;327980;327981;327984;327987;328015;328017;328033;328043;328044;449361;328518;328529;328538;328539;328540;328541;328542;328543;328555;328557;328560;328564;328567;328571;328572;328576;742234;328579;328583;328585;328589;328590;466609;494539;328602;495774;328603;837084;328606;494535;790993;713144;494541;328621;328629;328630;328631;328633;790629;495772;328635;328637;328638;328640;494540;754718;494531;495765;790994;790632;790989;790630;495766;837083;328653;790991;328660;328666;471778;494529;494534;328674;471697;328678;494538;328687;334110;337433;337920;338762;342143;348584;350483;350934;764624;494542;351877;351885;351897;351904;354488;495773;357687;361307;494537;361334;496953;494536;361347;495769;362958;366031;754596;369280;369288;369292;369294;374450;494532;495768;495771;376560;790988;790631;790992;790990;385312;494544;494530;385319;391199;392272;392277;699661;417370;419653;495767;420311;494533;420705;420706;421294;421296;421297;421800;421813;39486;39500;39504;39505;39532;39551;39556;837082;120343;120347;73479;790625;238041;238043;494563;790986;494566;467145;467156;467152;495593;464486;120576;120579;120581;750933;120586;466129;120589;494621;120596;120597;120600;467094;467140;467961;467088;467074;750934;248710;248711;248715;790984;248720;248725;466132;495764;248734;495757;248740;494547;467141;495758;73723;467084;73729;73735;467150;73738;73739;73743;73744;73747;73751;73755;494565;143255;143275;158848;184224;467153;214890;214899;238252;837913;238257;467148;238265;238270;466617;238274;467146;238291;257386;495756;494548;68967;68972;494567;494545;68989;68996;69016;69019;91618;100399;100420;494550;140520;140527;182371;790983;182377;182378;182381;182382;708001;182400;182401;182405;449362;200842;213335;213342;213345;213348;213353;213354;213356;213374;790987;790982;433531;221321;236854;236858;236861;236863;467144;236869;236872;236875;236876;236889;470176;255924;255926;255929;449661;255935;262400;262401;262402;265715;265716;265894;266023;273013;273014;273016;273018;273023;273032;273033;273034;273035;273037;273038;273053;790628;495759;277473;494557;286288;286294;286300;286301;286304;286307;286309;288051;494556;288858;290812;299188;299195;299202;120173;120181;120184;467151;120200;120202;120203;467149;467154;48481;48486;48487;48488;50983;50984;52892;52896;52897;52898;52900;52901;52904;95091;55202;467580;494568;55203;55205;55207;55209;54244;102042;57510;494549;57512;57513;494564;56316;59293;59295;59298;59301;59303;59306;59308;59309;494561;468777;494546;467139;60986;60990;60992;60996;60999;467091;168021;168022;168025;168027;168033;470142;466616;168037;168039;168040;168045;168046;168049;125121;125122;125123;124179;126766;495761;126161;128523;128531;128540;128541;495762;494559;494560;495763;130016;130022;494558;131681;131682;830557;131689;131697;467138;466618;131699;467157;131
Ultra Librarian 3D Model Ultra Librarian JMS-1H+ CAD Model

Description

The JMS-1H+ is a surface mount mixer manufactured by Mini-Circuits. As a mixer, it's designed to convert signals from one frequency to another. Mixers are essential components in radio frequency (RF) and microwave systems used in communications, radar, and test equipment.

Applications:

  • Frequency Up-conversion
  • Frequency Down-conversion
  • RF Transceivers
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Wireless Communication Systems (e.g., cellular, Wi-Fi)

Features:

  • Surface Mount Package: Facilitates automated assembly processes.
  • Wide Bandwidth: Operates over a broad range of frequencies. (Specific frequency range would be detailed in the datasheet).
  • Low Conversion Loss: Minimizes signal attenuation during frequency mixing.
  • High Isolation: Prevents unwanted signal leakage between the Local Oscillator (LO), RF, and IF ports.
  • Compact Size: Conserves valuable board space.
  • Rugged Construction: Offers reliable performance in demanding environments.

Benefits:

  • Improved Signal Quality: Efficient frequency conversion with minimal signal degradation.
  • Reduced System Size: Compact design enables smaller and lighter devices.
  • Simplified Manufacturing: Surface mount packaging allows for automated assembly.
  • Enhanced System Reliability: Robust construction ensures stable operation over time.
  • Cost-Effective Solution: Provides a good balance between performance and cost.

Additional Details:

The '+' suffix in the part number usually indicates RoHS compliance (Restriction of Hazardous Substances). To obtain the precise technical specifications (frequency range, conversion loss, isolation, impedance, etc.), referring to the official Mini-Circuits datasheet for the JMS-1H+ is necessary. The mixer likely employs Schottky diodes for its non-linear mixing capabilities. Proper impedance matching and filtering are essential for optimal mixer performance in a circuit. Applications could include use as an upconverter in a transmitter or a downconverter in a receiver.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess