EN
  • EN
  • DE

HPQ-06W+

Part No HPQ-06W+
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825075-HPQ-06W+
Ultra Librarian 3D Model Ultra Librarian HPQ-06W+ CAD Model

Description

The HPQ-06W+ is a high-pass filter manufactured by Mini-Circuits. It is designed to pass signals above a specific cutoff frequency while attenuating signals below that frequency. The HPQ-06W+ is used in various RF and microwave applications to remove unwanted low-frequency noise and interference.

Applications:

  • Wireless Communication Systems
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Radar Systems
  • Cable Television (CATV) Systems

Features:

  • High Passband Rejection: Provides strong attenuation of signals below the cutoff frequency.
  • Low Insertion Loss: Minimizes signal attenuation in the passband.
  • Sharp Cutoff: Provides a rapid transition between the stopband and the passband.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.
  • Small Size: Compact design for easy integration into circuits.
  • Rugged Construction: Designed for reliable performance in harsh environments.

Benefits:

  • Improved Signal Quality: Removes unwanted noise and interference.
  • Enhanced System Performance: Maximizes signal-to-noise ratio.
  • Increased Reliability: Protects sensitive components from damage.
  • Easy Integration: Small size and standard connectors simplify circuit design.
  • Versatile: Suitable for a wide range of applications.

Additional Details:

The HPQ-06W+ typically has a cutoff frequency around 6 MHz. The specific insertion loss, return loss, and rejection characteristics are detailed in the product datasheet. The filter is commonly available with SMA connectors. The “+” suffix usually indicates RoHS compliance. Careful attention should be paid to the filter's power handling capability to avoid damage. The impedance is typically 50 ohms.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess