EN
  • EN
  • DE

HJK-21H-1

Part No HJK-21H-1
Manufacturer Mini-Circuits
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0434+
Reference case SMD
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
RoHS State Request Verification
Win Source Part Number 753489-HJK-21H-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HJK-21H-1 CAD Model

Description

The HJK-21H-1 is a coaxial high pass filter manufactured by Mini-Circuits, a well-known provider of RF and microwave components. This filter is designed to pass signals above a specific cutoff frequency while attenuating signals below that frequency. It is commonly used in a variety of RF and microwave systems to remove unwanted low-frequency noise and interference, ensuring the integrity of the desired signals.

Applications

  • Wireless Communications: Employed in wireless communication systems to filter out unwanted low-frequency signals and harmonics, improving signal quality.
  • Test and Measurement Equipment: Used in spectrum analyzers, signal generators, and other test equipment to ensure accurate measurements by eliminating unwanted low-frequency components.
  • Radar Systems: Integrated into radar receivers to suppress low-frequency clutter and noise, enhancing the detection of desired radar signals.
  • Satellite Communications: Utilized in satellite communication systems to filter out interference from terrestrial sources operating at lower frequencies.
  • Broadcast Systems: Used in broadcast transmitters and receivers to remove unwanted low-frequency components, ensuring compliance with regulatory standards.

Features

  • High Pass Filter: Allows signals above the cutoff frequency to pass through with minimal attenuation.
  • Sharp Cutoff: Provides a sharp transition between the passband and stopband, ensuring effective attenuation of unwanted signals.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, preserving signal strength.
  • High Rejection: Provides high attenuation of signals below the cutoff frequency, effectively removing unwanted components.
  • Coaxial Connectors: Equipped with coaxial connectors for easy integration into RF and microwave systems.
  • Compact Size: Designed with a small form factor for space-constrained applications.

Benefits

  • Improved Signal Quality: By filtering out unwanted low-frequency signals, the HJK-21H-1 improves the signal-to-noise ratio and overall signal quality.
  • Enhanced System Performance: Removing unwanted signals enhances the performance and reliability of RF and microwave systems.
  • Accurate Measurements: In test and measurement applications, the filter ensures accurate measurements by eliminating unwanted low-frequency components.
  • Reduced Interference: Suppresses interference from unwanted signals, improving the performance of communication systems.
  • Easy Integration: Coaxial connectors simplify integration into existing RF and microwave systems.

Additional Details

The HJK-21H-1 high pass filter typically has a cutoff frequency around 21 MHz. The insertion loss in the passband is typically less than 1 dB, and the rejection in the stopband can be greater than 40 dB. It is designed to operate over a wide temperature range and is built to withstand harsh environmental conditions. The filter is constructed with high-quality materials to ensure long-term reliability and performance. It is a valuable component for any RF or microwave system requiring effective low-frequency signal rejection.

You May Also Be Interested in

Intel
Need more? Email Us
Toko America Inc.
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Panasonic
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
ON Semiconductor
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess