EN
  • EN
  • DE

HFCN-1300D+

Part No HFCN-1300D+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC HIGH PASS FILTER, 1400 - 50
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 3.2GHz Center
Impedance 50Ohm
Bandwidth 3.6 GHz
Filter Type High Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 873529-HFCN-1300D+
Ultra Librarian 3D Model Ultra Librarian HFCN-1300D+ CAD Model

Description

The 873529-HFCN-1300D+ is a ceramic high pass filter designed for electronic applications. With a frequency of 3.2GHz and an impedance of 50Ohm, this filter allows only high-frequency signals to pass through while attenuating lower frequency signals.

  • Frequency: 3.2GHz
  • Impedance: 50Ohm
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Height: 0.037" (0.94mm)
  • Mounting Type: surface mountable
  • Package: 4-SMD, no lead
  • Bandwidth: 3.6 GHz
  • Status: active
  • Package Size: 3,000 pcs
  • Manufacturer: Mini-Circuits

You May Also Be Interested in

Akoustis- RFMi
CER FILTER 426.4MHZ BAND PASS
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 3000 - 46
Lowest to $9.6274
Murata Electronics North America
CER FILTER 10.8MHZ FM
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 2920 - 31
Lowest to $8.4381
Mini-Circuits
LTCC BAND PASS FILTER, 5650 - 58
Lowest to $8.7529
Mini-Circuits
LTCC BAND PASS FILTER, 8250 - 84
Lowest to $10.9090
Mini-Circuits
LTCC HIGH PASS FILTER, 2200 - 60
Lowest to $5.0427
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 1.7475GHZ BAND PASS
Need more? Email Us
Mini-Circuits
LTCC HIGH PASS FILTER, 950 - 320
Lowest to $6.5148

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4571 $53.4852
28+ $3.6572 $102.4016
43+ $3.5429 $152.3447
59+ $3.4286 $202.2874
76+ $3.3143 $251.8868
101+ $2.9714 $300.1114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess