Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PT6210
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 9V
Voltage - Input (Max) 38V
Voltage - Output 1 5.1V
Current - Output (Max) 2A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 89%
Mounting Type Through Hole, Right Angle
Package / Case 12-SIP Module
Base Product Number PT6211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names PT6211D-NDR
Standard Package 120
Win Source Part Number 1086249-PT6211D
Ultra Librarian 3D Model Ultra Librarian PT6211D CAD Model

Description

Product Overview: Texas Instruments PT6211D

The Texas Instruments PT6211D is a high-performance, integrated power solution designed to deliver efficient and reliable power management for a wide range of applications. This advanced module is part of the PT6211 series, known for its compact size and high efficiency, making it an ideal choice for space-constrained and power-sensitive designs.

Key Features

  • Adjustable Output Voltage: The PT6211D allows users to adjust the output voltage to meet the specific requirements of their application, providing versatility and precision in power management.
  • High Efficiency: With its optimized design, the PT6211D achieves high efficiency levels, reducing power loss and improving overall system performance.
  • Thermal Protection: The device includes thermal protection features that prevent overheating, ensuring stable operation and longevity.
  • Compact Footprint: The small form factor of the PT6211D makes it suitable for use in applications where board space is at a premium.
  • Integrated Switching Regulator: The built-in switching regulator simplifies the power supply design by reducing the number of external components required.

Applications

The PT6211D is versatile enough to be used in a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Portable devices and battery-powered equipment
  • Industrial controls
  • Computer peripherals
  • Networking hardware

Technical Specifications

The PT6211D boasts a range of technical specifications that make it a robust choice for power management solutions:

  • Input Voltage Range: Specified by the series
  • Output Voltage Range: Adjustable to meet application needs
  • Output Current: Defined by the part number
  • Efficiency: High efficiency for reduced energy consumption
  • Package: Industry-standard package for ease of integration

With its combination of flexibility, efficiency, and compact size, the Texas Instruments PT6211D is a powerful choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
DC DC CONVERTER 4X0.6-5.5V
Lowest to $52.6667
ECAD model for LTM4644MPY#PBF
Intel
DC DC CONVERTER 1.8-3.3V 3W
Lowest to $18.7821
ECAD model for EP53A7HQI
Analog Devices Inc.
DC DC CONVERTER 1.2-36V
Lowest to $69.4460
ECAD model for LTM8055IY
GE Critical Power
DC-DC 0.6-3.63V @ 6A / Module DC-DC 1-OUT 0.6V to 3.63V 6A 10-Pin SMD Module T/R
Need more? Email Us
ECAD model for APTH006A0X4-SRZ
Artesyn Embedded Technologies
CONV DC-DC 50W 24VIN 15VOUT SGL / Module DC-DC 24VIN 1-OUT 15V 3A 75W 16-Pin
Need more? Email Us
ECAD model for AK60A-024L-150F03G
AIMTEC
DC DC CONVERTER 2X24V 1W
Need more? Email Us
ECAD model for AM1P-242424DZ
Intel
DC DC CONVERTER 0.6-5.05V
Lowest to $25.6941
ECAD model for EP5352QI
Texas Instruments
IC REG ISOLATED 5V 0.2A 74SOP / Module DC-DC 5VIN 1-OUT 5V 0.2A 0.97W 7-Pin SOP T/R
Lowest to $36.8836
ECAD model for DCV010505P-U/700
Murata Power Solutions Inc.
DC/DC CONVERTER 3.3V 0.75W / Module DC-DC 3.3VIN 1-OUT 3.3V 0.227A 0.75W 4-Pin SIP Module
Lowest to $8.2590
ECAD model for CME0303S3C

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention