Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 5.75GHz Center
Impedance 50Ohm
Bandwidth 200 MHz
Insertion Loss 2.5dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.041" (1.04mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 713781-BFCN-5750+
Ultra Librarian 3D Model Ultra Librarian BFCN-5750+ CAD Model

Description

The BFCN-5750+ is a ceramic filter from Mini-Circuits.

  • Filter Type: band pass
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Package: tape & reel
  • Standard Package: 3,000 pcs
  • Impedance: 50Ohm
  • Center Frequency: 5.75GHz
  • Insertion Loss: 2.5dB
  • Height (Max): 0.041" (1.04mm)
  • Bandwidth: 200 MHz
  • Mounting Type: surface mountable
  • Package/Case: 4-SMD, no lead
  • Operating Temperature: -55°C to 125°C
  • Product Status: active
  • Moisture Sensitivity Level (MSL): 1 (unlimited)

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 1.7475GHZ BAND PASS
Need more? Email Us
ECAD model for CER0242A
Murata Electronics North America
CER FILTER 10.8MHZ FM
Need more? Email Us
ECAD model for SFECF10M8SF00-R0
Mini-Circuits
LTCC BAND PASS FILTER, 2570 - 41
Lowest to $9.7906
ECAD model for BFCV-3350+
Murata Electronics North America
CER FILTER 10.7MHZ FM
Need more? Email Us
ECAD model for SFKLF10M7NL00-B0
Mini-Circuits
Ceramic High Pass Filter 2410 to 6250 MHz
Lowest to $2.5883
ECAD model for HFCN-2000
Mini-Circuits
LTCC HPF, 8200 - 21000 MHZ
Lowest to $10.1730
ECAD model for HFCW-7500+
Mini-Circuits
LOW PASS FLTR / SURF MT / ROHS / 6.32GHz Cut Off Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad
Lowest to $4.9658
ECAD model for LFCW-5500+
Mini-Circuits
LTCC LOW PASS FILTER, DC - 4800
Lowest to $4.9935
ECAD model for LFCG-4800+
Mini-Circuits
LTCC LOW PASS FILTER, DC - 12800 / 13.9GHz Low Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad
Lowest to $13.6156
ECAD model for LFCN-1282+

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2728 $57.9096
15+ $6.7879 $101.8185
23+ $6.5758 $151.2434
32+ $6.3637 $203.6384
41+ $6.1516 $252.2156
55+ $5.5152 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,650 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention