Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 2Mbit
Memory Organization 256K x 8
Memory Interface Parallel
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Through Hole
Package / Case 32-DIP (0.600", 15.24mm)
Supplier Device Package 32-PDIP
Base Product Number AT27C020
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Win Source Part Number 565351-AT27C020-15PC
Ultra Librarian 3D Model Ultra Librarian AT27C020-15PC CAD Model

Description

Microchip Technology's AT27C020-15PC: A High-Performance EPROM Solution

The AT27C020-15PC is a cutting-edge EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This particular model offers an impressive storage capacity of 2 Megabits (256K x 8) and is tailored for applications that require fast access times and high data reliability.

Key Features of AT27C020-15PC

  • High-Density Storage: With 2 Megabits of memory, the AT27C020-15PC can store large amounts of code or data, making it ideal for complex applications.
  • Fast Access Time: Featuring a 150 ns access time, this EPROM provides quick data retrieval, enhancing the performance of the overall system.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with low power, reducing the overall energy cost for the system.
  • Wide Operating Range: The AT27C020-15PC is designed to function across a broad temperature range, ensuring reliability and performance under varying environmental conditions.
  • Programmable and Erasable: Users can program and erase the chip multiple times, which allows for easy updates and modifications to the stored data.
  • Package Type: The device comes in a 32-lead PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into a wide range of circuit boards.

Applications

The versatility of the AT27C020-15PC makes it an excellent choice for a variety of applications, including but not limited to:

  • Embedded systems
  • Microcontroller-based applications
  • Boot code storage
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems

In summary, the AT27C020-15PC from Microchip Technology is a robust and reliable EPROM chip that provides high-density storage, fast access time, and low power consumption. Its durability and programmable nature make it a valuable component for developers looking to incorporate non-volatile memory into their designs. Whether used in consumer electronics or industrial machinery, the AT27C020-15PC stands as a testament to Microchip Technology's commitment to quality and innovation.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C256A-ESG-T
Fremont Micro Devices USA
IC FLASH 4MBIT SPI 120MHZ 8SOP
Need more? Email Us
ECAD model for FT25H04S-RT
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C512A-USG-T
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DFN
Need more? Email Us
ECAD model for FT24C04A-ENR-T
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
ECAD model for FT24C16A-ESG-T
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
ECAD model for FT24C512A-ETR-B
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C512A-USG-B
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
ECAD model for FT24C08A-ENR-T
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 8TSSOP
Need more? Email Us
ECAD model for FT24C64A-UTG-B

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention