Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Attenuation Value 6dB
Frequency Range 0 Hz ~ 8 GHz
Power (Watts) 500mW
Impedance 50 Ohms
Package / Case 4-SMD, No Lead
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0020
Win Source Part Number 718406-GAT-6+
Ultra Librarian 3D Model Ultra Librarian GAT-6+ CAD Model

Description

The Mini-Circuits 718406-GAT-6+ is a high-quality RF attenuator designed for use in RF and wireless applications. With an impedance of 50 Ohms and a power rating of 500mW, this attenuator is capable of handling a wide range of frequencies, from 0 Hz to 8 GHz. It offers a 6dB attenuation value, making it ideal for reducing signal strength in RF circuits. The package is a 4-SMD, no lead design, which is suitable for surface mount applications. Manufactured by Mini-Circuits, a trusted name in the industry, this attenuator is a reliable and durable component. It comes in a standard package of 1,000 pcs, making it convenient for large-scale production. With its high performance and excellent specifications, the 718406-GAT-6+ is a top choice for RF and wireless engineers.

  • Impedance: 50 Ohms
  • Power Rating: 500mW
  • Frequency Range: 0 Hz to 8 GHz
  • Attenuation Value: 6dB
  • Package: 4-SMD, no lead
  • Standard Package: 1,000 pcs

You May Also Be Interested in

Analog Devices Inc.
IC ATTENUATOR DC-15GHZ 16-QFN / Voltage Variable Attenuator 30dB 14000MHz 16-Pin LFCSP EP T/R
Lowest to $33.6202
ECAD model for HMC346LP3ETR
Panasonic
Need more? Email Us
ECAD model for EXB24ATJA2RX
Panasonic
ATTENUATOR 6DB 50 OHM 0404 SMD
Need more? Email Us
ECAD model for EXB-24AT6AR5X
Panasonic
ATTENUATOR 4DB 50 OHM 0404 SMD
Need more? Email Us
ECAD model for EXB-24AT4AR3X
Analog Devices Inc.
ATTENUATOR DGTL 5BIT 16QFN / 5Bit 0.25dBStep 7.75dB 4GHz 16-Pin LFCSP EP T/R
Lowest to $32.8422
ECAD model for HMC539ALP3ETR
Panasonic
ATTENUATOR 1DB 50 OHM 0404 SMD
Need more? Email Us
ECAD model for EXB-24AT1AR3X
M/A-Com Technology Solutions
MMIC ATTENUATOR / RF Attenuators 0.5dB ~ 31.5dB 0 Hz ~ 18 GHz 20-VFQFN Exposed Pad
Lowest to $143.7216
ECAD model for MAAD-011045-TR0500
M/A-Com Technology Solutions
Voltage Variable Absorptive Attenuator 12dB 2000MHz 8-Pin SOIC T/R / ATTENUATOR 12DB DC-2.0GHZ 8SOIC
Lowest to $6.5204
ECAD model for MAAV-007941-TR3000
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM / RF Attenuators 34.6dB 1 MHz ~ 3 GHz 50 Ohms 16-VFQFN Exposed Pad
Lowest to $433.3334
ECAD model for F2255NLGK8

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8135 $52.3215
21+ $4.7700 $100.1700
33+ $4.6210 $152.4930
45+ $4.4719 $201.2355
58+ $4.3229 $250.7282
78+ $3.8757 $302.3046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 715 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention