EN
  • EN
  • DE

MAAV-007941-TR3000

Part No MAAV-007941-TR3000
Manufacturer M/A-Com Technology Solutions
Catalog Attenuators
Description Voltage Variable Absorptive Attenuator 12dB 2000MHz 8-Pin SOIC T/R / ATTENUATOR 12DB DC-2.0GHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer M/A-Com Technology Solutions
Attenuation Value 12dB
Frequency Range 0 ~ 2GHz
Impedance 50 Ohm
Package 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 785181-MAAV-007941-TR3000
Popularity Medium
Supply and Demand Status Limited
Family Name MAAV-007941
Introduction Date May 18, 2009
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAAV-007941-TR3000 CAD Model

Description

The MAAV-007941-TR3000 is a GaAs MMIC Voltage Variable Attenuator (VVA) from M/A-Com Technology Solutions. It is designed for applications requiring precise control of signal amplitude in the frequency range of 0.5 to 6 GHz. This attenuator is suitable for use in various communication and radar systems where variable gain control is essential.

Applications:

  • Radar systems: Used for gain control and signal leveling in radar receivers and transmitters.
  • Communication systems: Employed in cellular base stations, satellite communication systems, and wireless LANs.
  • Test and measurement equipment: Found in signal generators, spectrum analyzers, and network analyzers.
  • Electronic warfare: Utilized in jammers and electronic countermeasures systems.
  • Military applications: Incorporated into military communication and radar equipment.

Features:

  • Frequency range: Operates from 0.5 to 6 GHz.
  • Attenuation range: Provides a wide attenuation range, typically up to 30 dB or more.
  • Low insertion loss: Minimizes signal loss in the unattenuated state.
  • Fast switching speed: Enables rapid changes in attenuation.
  • Small size: Compact surface mount package for space-constrained applications.
  • Single voltage control: Requires only a single control voltage for attenuation adjustment.

Benefits:

  • Precise gain control: Allows for accurate adjustment of signal amplitude.
  • Wide bandwidth: Operates over a broad frequency range.
  • Low distortion: Minimizes signal distortion and maintains signal integrity.
  • Easy to use: Simple control interface facilitates integration into various systems.
  • Reliable performance: Provides consistent and stable performance over time.

Additional Details:

The MAAV-007941-TR3000 typically requires a bias voltage and a control voltage to operate. The attenuation is controlled by varying the control voltage. The device is available in a surface mount package, suitable for automated assembly processes. It is important to consult the datasheet for detailed specifications, including electrical characteristics, package dimensions, and operating conditions. M/A-Com Technology Solutions provides comprehensive documentation and support for this voltage variable attenuator.

You May Also Be Interested in

TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
MACOM Technology Solutions
Lowest to $34.1545
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3770 $51.6390
17+ $6.0529 $102.8993
26+ $5.8637 $152.4562
36+ $5.6746 $204.2856
46+ $5.4854 $252.3284
62+ $4.9180 $304.9160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess