Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 6GHz
P1dB 21.9dBm
Gain 11.8dB
Noise Figure 5.3dB
RF Type CATV, DBS, MMDS, Wireless LAN
Voltage - Supply 5.4V ~ 6.2V
Current - Supply 100mA
Test Frequency 100MHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 135907-GALI-84+
Ultra Librarian 3D Model Ultra Librarian GALI-84+ CAD Model

Description

The 143088 is an RF amplifier from Mini-Circuits, part of the GALI-84+ series.

  • Package: TO-243AA
  • Packaging: Tape and Reel
  • Test Frequency: 100MHz
  • Frequency Range: 0Hz to 6GHz
  • Gain: 11.8dB
  • Noise Figure: 5.3dB
  • Current Supply: 100mA
  • P1dB: 21.9dBm
  • RF Type: CATV, DBS, MMDS, Wireless LAN
  • Voltage Supply: 5.4V to 6.2V
  • Mounting Type: Surface Mount
  • Product Status: Active

You May Also Be Interested in

Renesas Electronics America
SiGe BiCMOS Integrated Circuit Wideband Amplifier IC with 3-Step Gain Selection
Need more? Email Us
ECAD model for UPC3245TB-E3
Maxim Integrated
IC RF AMP AM FM 162.5MHZ 24TQFN
Need more? Email Us
ECAD model for MAX2180AETG+
Analog Devices Inc.
IC RF AMP LTE 0HZ-4GHZ 40QFN
Need more? Email Us
ECAD model for HMC743LP6CE
Maxim Integrated
RF Amp Single LNA 940MHz 3.3V 12-Pin TQFN EP / IC AMP LNA STEP ATTEN 12TQFN
Need more? Email Us
ECAD model for MAX2373ETC+
Skyworks Solutions Inc.
B41 2490-2690MHZ HIGH EFFICIENCY / RF Amplifier IC General Purpose 2.496GHz ~ 2.69GHz 20-MCM (8x8)
Lowest to $11.4948
ECAD model for SKY66398-11
NXP / Nexperia
IC RF AMP 1.4GHZ-2.2GHZ TO270WBG / RF Amplifier IC 1.4GHz ~ 2.2GHz TO-270WBG-17
Need more? Email Us
ECAD model for A2I20D040GNR1
NXP / Nexperia
IC AMP W-CDMA 1.4-2.2GHZ TO270WB / RF Amplifier IC W-CDMA 1.4GHz ~ 2.2GHz TO-270WB-17
Lowest to $11.1888
ECAD model for A2I20D020GNR1
Analog Devices Inc.
IC AMP GPS 1.7GHZ-2.2GHZ 16QFN
Lowest to $14.6242
ECAD model for HMC669LP3E
M/A-Com Technology Solutions
IC AMP CELL 30MHZ-2.7GHZ 6DFN / RF Amplifier IC Cellular, Radar 30MHz ~ 2.7GHz 6-DFN (6.5x7)
Need more? Email Us
ECAD model for MAPC-A1000

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8198 $53.4772
32+ $3.1342 $100.2944
50+ $3.0363 $151.8150
69+ $2.9383 $202.7427
89+ $2.8404 $252.7956
118+ $2.5466 $300.4988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,002 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention