Products specifications Report Issue?

Accessory Type Jackscrew Socket
For Use With/Related Products AMPLIMITE Series
Features Hardware Included
Length - Threaded Portion Below Head 0.560" (14.22mm)
Length - Below Head 0.560" (14.22mm)
Thread Size 4-40 Socket, 4-40 Screw
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1625008-212447-2
Ultra Librarian 3D Model Ultra Librarian 212447-2 CAD Model

You May Also Be Interested in

TE Connectivity
CONN SCREW RETAINER KIT 4PC
Lowest to $2.4037
ECAD model for 5205980-5
TE Connectivity
CONN SCREWLOCK FEMALE 2 SETS/BAG
Need more? Email Us
ECAD model for 5207719-1
TE Connectivity
CONN D-SUB HOUSING PLUG 15POS / Plug for Male Contacts Housing D-Sub Connector 15 Position
Lowest to $1.3308
ECAD model for 205206-3
NorComp Inc.
ASSY SCREWLOCK 4-40 FEMALE .433\
Need more? Email Us
ECAD model for 160-000-016R031
HARTING
DSUB SCREW-LOCK FE UNC/UNC 13MM
Need more? Email Us
ECAD model for 09670009922
Amphenol
CONN D-SUB RCPT 15POS SLDR CUP / 15 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for G17S1500110EU
TE Connectivity
FILLISTER HEAD SCREW ZN PLTD
Need more? Email Us
ECAD model for 5745137-2
TE Connectivity
50SR SCREWLOCK KIT,BULK,FEMAL
Need more? Email Us
ECAD model for 786585-3
Amphenol
CONN SCREWLOCK DSUB FEML M3/4-40
Need more? Email Us
ECAD model for 863001061TLF

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention