Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 2GHz
P1dB 15.5dBm
Gain 14.4dB
Noise Figure 2.7dB
RF Type Cellular, PCS
Voltage - Supply 4V ~ 4.8V
Current - Supply 50mA
Test Frequency 1GHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 135903-GALI-52+
Ultra Librarian 3D Model Ultra Librarian GALI-52+ CAD Model

Description

The 135903-GALI-52+ is an RF amplifier designed for RF and wireless applications. It is manufactured by Mini-Circuits.

  • Frequency Range: 0Hz to 2GHz
  • Gain: 14.4dB
  • Noise Figure: 2.7dB
  • Current Supply: 50mA
  • P1dB: 15.5dBm
  • RF Type: Cellular and PCS
  • Voltage Supply: 4V to 4.8V
  • Mounting Type: Surface Mount
  • Package: TO-243AA
  • Supplier Device Package: SOT-89
  • Product Status: Active

You May Also Be Interested in

M/A-Com Technology Solutions
AMPLIFIER,GAN,10W,.225-2.6GHZ,2 / RF Amplifier IC General Purpose 225MHz ~ 2.6GHz
Lowest to $245.6147
ECAD model for MAMG-100227-010C0L
Microsemi Corporation
IC POWER AMP HBT 5GHZ 16QFN
Lowest to $3.6401
ECAD model for LX5509LQ-TR
Skyworks Solutions Inc.
B41 2490-2690MHZ HIGH EFFICIENCY / RF Amplifier IC General Purpose 2.496GHz ~ 2.69GHz 20-MCM (8x8)
Lowest to $11.4948
ECAD model for SKY66398-11
Silicon Storage Technology, Inc
2.4 GHz High-Power, High-Gain Power Amplifier
Need more? Email Us
ECAD model for SST12LP15-QVC
Analog Devices Inc.
IC RF AMP VSAT 0HZ-6GHZ DIE
Lowest to $244.2106
ECAD model for HMC637A
Maxim Integrated
RF Amp Single LNA 940MHz 3.3V 12-Pin TQFN EP / IC AMP LNA STEP ATTEN 12TQFN
Need more? Email Us
ECAD model for MAX2373ETC+
Infineon Technologies
IC RF AMP GPS SOT343-4 / RF Amplifier IC General Purpose PG-SOT343-4-1
Lowest to $1.4253
ECAD model for BGA420H6327
Analog Devices Inc.
IC RF AMP / RF Amplifier IC
Need more? Email Us
ECAD model for HMC6494LP6CETR
NXP / Nexperia
IC RF AMP 1.4GHZ-2.2GHZ TO270WBG / RF Amplifier IC 1.4GHz ~ 2.2GHz TO-270WBG-17
Need more? Email Us
ECAD model for A2I20D040GNR1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8195 $53.4730
32+ $3.1340 $100.2880
50+ $3.0361 $151.8050
69+ $2.9381 $202.7289
89+ $2.8402 $252.7778
118+ $2.5464 $300.4752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 540 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention