EN
  • EN
  • DE

GALI-5-6-1+

Part No GALI-5-6-1+
Manufacturer Mini-Circuits
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823934-GALI-5-6-1+
Ultra Librarian 3D Model Ultra Librarian GALI-5-6-1+ CAD Model

Description

The GALI-5-6-1+ is a GaAs MMIC amplifier manufactured by Mini-Circuits. It's designed for a wide range of applications requiring high gain, excellent linearity, and low noise figure. This amplifier is particularly well-suited for use in communication systems, test equipment, and various other RF and microwave applications.

Applications:

  • Communication Systems: Used in cellular, WLAN, and satellite communication systems for signal amplification.
  • Test Equipment: Employed in signal generators, spectrum analyzers, and network analyzers to boost signal levels.
  • Radar Systems: Utilized in radar receivers for amplifying weak signals.
  • Electronic Warfare: Integrated into electronic warfare systems for signal jamming and detection.
  • Instrumentation: Found in various instrumentation applications requiring high-gain amplification.

Features:

  • High Gain: Provides substantial signal amplification across a wide frequency range.
  • Wideband Operation: Operates effectively over a broad frequency spectrum.
  • Excellent Linearity: Exhibits low distortion, ensuring signal integrity.
  • Low Noise Figure: Minimizes added noise, improving signal-to-noise ratio.
  • Internally Matched: Simplifies integration into various circuits.
  • Unconditionally Stable: Ensures stable operation under various load conditions.
  • Small Size: Compact design for space-constrained applications.

Benefits:

  • Improved Signal Strength: Boosts weak signals, enhancing system performance.
  • Enhanced Sensitivity: Enables the detection of weaker signals due to low noise characteristics.
  • Reduced Distortion: Maintains signal fidelity, crucial for accurate measurements and communication.
  • Simplified Integration: Internally matched design reduces the need for external matching components.
  • Stable Operation: Guarantees reliable performance under varying operating conditions.
  • Compact Design: Allows for integration into small form factor devices.

Additional Details:

The GALI-5-6-1+ typically operates from a single positive supply voltage. It is often packaged in a surface-mount package for easy assembly. Its performance characteristics, such as gain, noise figure, and output power, are usually specified at various frequencies within its operating range. Consult the Mini-Circuits datasheet for precise specifications, including frequency range, gain flatness, input and output VSWR, and power consumption. This amplifier is designed for robust performance and is suitable for demanding applications requiring reliable signal amplification.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7914 $57.9140
25+ $4.7521 $118.8025
38+ $4.6035 $174.9330
52+ $4.4550 $231.6600
68+ $4.3065 $292.8420
90+ $3.8609 $347.4810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 666 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess