EN
  • EN
  • DE

UM2315

Part No UM2315
Manufacturer Coto Technology
Catalog Magnetic, Reed Switches
Description Ultra-Mini Dyad | SWITCH REED SPST-NO 250MA 175V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer Coto Technology
Packaging Cut Tape (CT)
Status Obsolete
Type Glass Body
Circuit SPST-NO
Operate Range 10 ~ 20AT
Current - Switching 250mA (AC/DC)
Voltage - Switching AC 175V
Voltage - Switching DC 175V
Power - Rated 5VA
Operate Time 0.4ms
Release Time 0.1ms
Mounting Style SMD
Termination Style Gull Wing
Length - Overall 0.400" (10.16mm)
Size - Body 0.232" L x 0.076" W x 0.060" H (5.89mm x 1.93mm x 1.53mm)
Height Above Board 0.064" (1.64mm)
Temperature Range - Operating -40°C ~ 125°C
Capacitance 0.3pF
Current - Carry 500mA (AC/DC)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1277139-UM2315
Manufacturer Homepage www.clare.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UM2315 CAD Model

Description

The Coto Technology 1277139-UM2315 is a glass body SPST-NO switch that has a capacitance of 0.3pF and a power rating of 5VA.

  • Body: Glass
  • Switch Type: SPST-NO
  • Capacitance: 0.3pF
  • Power Rating: 5VA
  • Packaging: Cut tape (CT)
  • Mounting: SMD technology
  • Termination Style: Gull wing
  • Height Above Board: 0.064" (1.64mm)
  • Overall Length: 0.400" (10.16mm)
  • Current-Carrying Capacity: 500mA (AC/DC)
  • Switching Current: 250mA (AC/DC)
  • Voltage Rating (Switching AC/DC): 175V
  • Product Status: Obsolete
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Standex-Meder Electronics
SWITCH REED SPST-NC 500MA 180V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 300MA 30V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 500MA 170V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 500MA 200V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Lowest to $3.2408
Standex-Meder Electronics
SWITCH REED SPST-NO 400MA 200V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 1A 200V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess