EN
  • EN
  • DE

AP2001SL-U

Part No AP2001SL-U
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description MONOLITHIC DUAL CHANNEL PWM CONTROLLER | IC REG CTRLR BUCK 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage 3.6V ~ 40V
Switching Frequency 1kHz ~ 500kHz
Clock Sync No
Control Features Dead Time Control
Temperature Range - Operating -20°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOP
Family Part Number AP2001
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1145461-AP2001SL-U
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2001SL-U CAD Model

Description

Product Overview: AP2001SL-U from Diodes Incorporated

The AP2001SL-U is a high-performance, integrated circuit produced by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This versatile component is designed to cater to a wide array of applications across various industries, making it an essential part of modern electronics.

Key Features

  • High Efficiency: The AP2001SL-U boasts exceptional energy efficiency, which translates into reduced power consumption and heat generation, making it ideal for power-sensitive applications.
  • Compact Design: With its small footprint, this IC can fit into space-constrained designs without compromising performance, allowing for more compact and sleek end products.
  • Robust Performance: Engineered to work reliably under a broad range of conditions, the AP2001SL-U ensures consistent performance even in the most demanding environments.
  • Versatility: This product can be used in a multitude of applications, including but not limited to power management, signal processing, and automation systems.

Applications

The AP2001SL-U is suitable for a diverse set of applications, which includes:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Infrastructure
  • Portable Devices

Technical Specifications

Below are some of the technical specifications that highlight the capabilities of the AP2001SL-U:

  • Supply Voltage Range: Specific to product datasheet
  • Output Current: Specific to product datasheet
  • Operating Temperature Range: Specific to product datasheet
  • Package Type: Specific to product datasheet

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AP2001SL-U is manufactured under stringent quality control standards, ensuring it meets the reliability expectations required for industrial and consumer applications. Customers can trust this IC to perform reliably over its intended lifespan.

For detailed technical specifications, application circuits, and additional information, customers are advised to consult the official datasheet of the AP2001SL-U, available on the Diodes Incorporated website.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess