EN
  • EN
  • DE

GALI-33+

Part No GALI-33+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC AMP CELLULAR 0HZ-4GHZ SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 4GHz
P1dB 13.4dBm
Gain 15.8dB
Noise Figure 3.9dB
RF Type Cellular, PCS
Voltage - Supply 3.8V ~ 4.8V
Current - Supply 40mA
Test Frequency 2GHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 135899-GALI-33+
Ultra Librarian 3D Model Ultra Librarian GALI-33+ CAD Model

Description

The GALI-33+ is an RF amplifier designed for use in RF and wireless applications.

  • Frequency Range: 0Hz to 4GHz
  • Gain: 15.8dB
  • Noise Figure: 3.9dB
  • Supply Voltage: 3.8V to 4.8V
  • Current: 40mA
  • RF Systems: Cellular and PCS
  • Mounting: Surface Mountable
  • Package: TO-243AA
  • Supplier: Mini-Circuits
  • Packaging: Tape and Reel
  • Product Status: Active

You May Also Be Interested in

NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8416 $53.7824
32+ $3.1521 $100.8672
50+ $3.0536 $152.6800
68+ $2.9551 $200.9468
88+ $2.8566 $251.3808
118+ $2.5611 $302.2098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 211 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess