EN
  • EN
  • DE

ERA-5+

Part No ERA-5+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 4GHz
P1dB 18.4dBm
Gain 14.3dB
Noise Figure 3.5dB
RF Type Cellular, CATV, DBS, PCS, WLAN
Voltage - Supply 4.5V ~ 5.3V
Current - Supply 65mA
Test Frequency 100MHz ~ 1GHz
Mounting Type Surface Mount
Package / Case 4-SMD, Flat Leads
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 123627-ERA-5+
Ultra Librarian 3D Model Ultra Librarian ERA-5+ CAD Model

Description

ERA-5+ High-Gain Amplifier Module Description

The ERA-5+ amplifier module is renowned for its exceptional gain and bandwidth capabilities, making it a choice component for high-performance RF designs. It combines robust construction with superb electrical characteristics to deliver reliability and efficiency.

  • Features and Benefits<ul>
  • Exceptional gain for strong signal reinforcement.
  • Wide bandwidth supporting diverse applications.
  • Durable construction for extended service life.
  • Applications<ul>
  • Military communication systems
  • High-power broadcast equipment
  • Advanced radar systems
  • Professional audio equipment
  • Selected for critical applications, the ERA-5+ ensures high-quality signal amplification for professional and industrial systems.

    You May Also Be Interested in

    Qorvo US Inc.
    RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
    Lowest to $216.4180
    Maxim Integrated
    IC AMP CELL 50MHZ-1GHZ 40TQFN
    Need more? Email Us
    Mini-Circuits
    IC AMP CELLULAR 0HZ-3GHZ SOT89
    Lowest to $3.4602
    Infineon Technologies
    0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
    Lowest to $8.7314
    Analog Devices Inc.
    IC RF AMP GPS 7GHZ-13.5GHZ DIE
    Need more? Email Us
    Analog Devices Inc.
    IC RF AMP GPS 5GHZ-20GHZ DIE
    Need more? Email Us
    Analog Devices Inc.
    IC RF AMP GPS 2GHZ-4GHZ DIE
    Need more? Email Us
    M/A-Com Technology Solutions
    AMPLIFIER,ULTRA WIDE-BAND DC-40
    Need more? Email Us
    Mini-Circuits
    IC AMP CELLULAR 0HZ-7GHZ SOT89
    Lowest to $4.4239

    Top Sellers

    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3444
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6155
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $3.9204
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.3053
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.2055
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.5143

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    6+ $9.1853 $55.1118
    14+ $7.5367 $105.5138
    21+ $7.3012 $153.3252
    29+ $7.0657 $204.9053
    37+ $6.8301 $252.7137
    49+ $6.1236 $300.0564
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 1,440 pieces
    MOQ: 6 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess