EN
  • EN
  • DE

CX10-2-12

Part No CX10-2-12
Manufacturer Mini-Circuits
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004303-CX10-2-12
Categories OEM Parts(C-E)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX10-2-12 CAD Model

Description

The CX10-2-12 from Mini-Circuits is a coaxial fixed attenuator designed to reduce signal power by a specific amount. This attenuator operates over a broad frequency range and provides a precise attenuation value, making it suitable for various RF and microwave applications. It features SMA connectors for easy integration into existing systems.

Applications

  • Signal Leveling: Used to adjust signal strengths in test setups and communication systems.
  • Impedance Matching: Improves impedance matching between components by reducing reflections.
  • RF Testing: Essential in RF test and measurement setups to protect sensitive equipment and ensure accurate readings.
  • Wireless Communications: Employed in wireless communication systems to control signal levels and prevent overloading of receivers.
  • Radar Systems: Integrated into radar systems for signal attenuation and calibration purposes.

Features

  • Fixed Attenuation: Provides a consistent and reliable attenuation value.
  • SMA Connectors: Enables easy and secure connections with standard SMA cables.
  • Broad Frequency Range: Operates effectively over a wide range of frequencies.
  • Compact Size: Minimizes space requirements in system designs.
  • High Power Handling: Capable of handling significant RF power levels.

Benefits

  • Accurate Signal Control: Allows for precise adjustment of signal levels.
  • Improved System Performance: Enhances signal quality and reduces unwanted reflections.
  • Easy Integration: Simplifies system design and assembly.
  • Reliable Operation: Provides consistent performance over a long lifespan.
  • Protection of Equipment: Prevents damage to sensitive components from excessive signal power.

Additional Details

The CX10-2-12 attenuator typically provides a 12 dB attenuation. The specific frequency range, power handling capability, and VSWR (Voltage Standing Wave Ratio) should be verified using the manufacturer's datasheet. The attenuator is constructed with high-quality materials to ensure low insertion loss and minimal signal distortion. It is designed to operate within a specified temperature range, and proper heat sinking may be required for high-power applications. Always consult the Mini-Circuits datasheet for detailed specifications and application guidelines to ensure optimal performance and reliability.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess