EN
  • EN
  • DE

CAT524JI-TE13

Part No CAT524JI-TE13
Manufacturer Catalyst Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051224-CAT524JI-TE13
Categories OEM Parts(C-E)
Manufacturer Catalyst Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT524JI-TE13 CAD Model

Description

The CAT524JI-TE13 is a dual, 256-tap, digitally controlled potentiometer (DCP) manufactured by Catalyst Semiconductor (now part of ON Semiconductor). It offers precise resistance adjustment through a digital interface, making it suitable for a wide range of electronic applications.

Applications

  • LCD brightness and contrast control
  • Volume control in audio equipment
  • Automated calibration circuits
  • Sensor trimming and adjustment
  • Programmable gain and offset adjustment

Features

  • Dual potentiometer in a single package
  • 256 wiper tap points per potentiometer
  • SPI compatible interface
  • Non-volatile memory for wiper position storage
  • Wide operating voltage range

Benefits

  • Precise and repeatable resistance adjustment
  • Digital control eliminates mechanical wear
  • Easy integration with microcontrollers and digital systems
  • Non-volatile memory retains settings without power
  • Reduces component count and board space

Additional Details

The CAT524JI-TE13 features an SPI interface, allowing easy control from a microcontroller. Each potentiometer has 256 tap points, providing fine-grained resistance adjustment. The non-volatile memory allows the wiper position to be stored and recalled, even after power is removed. The device operates over a wide voltage range and is available in a small surface-mount package. Its typical resistance value is 10 kOhms. It's used in applications needing precise, digitally controlled resistance adjustment, eliminating the need for manual trimming potentiometers. The operating temperature range is typically -40°C to +85°C. This product is often used in industrial and consumer electronics where automated calibration and adjustment are required.

You May Also Be Interested in

Amphenol
Need more? Email Us
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Yageo
Need more? Email Us
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0175
TDK Corporation
Lowest to $0.2420
TDK Corporation
Lowest to $0.0159
Sagami
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess