EN
  • EN
  • DE

CDP-2-13-75+

Part No CDP-2-13-75+
Manufacturer Mini-Circuits
Catalog END - OF - LIFE
Description Power Splitter/Combiner
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 1160787-CDP-2-13-75+
Manufacturer Homepage www.minicircuits.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDP-2-13-75+ CAD Model

Description

The CDP-2-13-75+ is a power splitter from Mini-Circuits, designed to divide an input signal into two output signals with equal power levels. It operates over a wide frequency range, making it suitable for various applications in communication systems, test and measurement setups, and signal distribution networks. This model offers excellent insertion loss, isolation, and amplitude balance, ensuring minimal signal degradation and accurate signal splitting.

Applications:

  • Communication Systems: Signal distribution in base stations and wireless networks.
  • Test and Measurement: Calibration setups and signal analysis equipment.
  • Satellite Communication: Signal splitting in satellite receivers and transmitters.
  • Radar Systems: Power division in radar front-end modules.
  • Cable Television (CATV): Signal distribution in CATV networks.

Features:

  • Wideband Operation: Operates over a broad frequency range, typically from 13 to 75 MHz.
  • Low Insertion Loss: Minimizes signal attenuation during power division.
  • High Isolation: Prevents signal leakage between output ports.
  • Excellent Amplitude Balance: Ensures equal power levels at both output ports.
  • Compact Size: Small form factor for easy integration into various systems.
  • Rugged Construction: Durable design for reliable performance in demanding environments.

Benefits:

  • Improved System Performance: Accurate signal splitting enhances overall system performance.
  • Reduced Signal Degradation: Low insertion loss minimizes signal attenuation, preserving signal integrity.
  • Enhanced Signal Isolation: High isolation prevents signal interference, ensuring accurate measurements and reliable communication.
  • Simplified System Design: Compact size and easy integration streamline system design and assembly.
  • Cost-Effective Solution: Provides a reliable and cost-effective solution for power splitting applications.

Additional Details:

The CDP-2-13-75+ typically features SMA connectors for easy connection to other components. It is designed for 50-ohm impedance systems. Its robust construction ensures reliable performance under various operating conditions, including temperature variations and mechanical stress. It provides a return loss of 20dB typical. It has an amplitude unbalance of 0.3dB typical and a phase unbalance of 3 degrees typical.

You May Also Be Interested in

Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0543 $60.6516
28+ $4.1476 $116.1328
44+ $4.0182 $176.8008
60+ $3.8877 $233.2620
77+ $3.7584 $289.3968
103+ $3.3703 $347.1409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess