EN
  • EN
  • DE

BP2G1+

Part No BP2G1+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 1.2GHZ-2GHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.6dB
Frequency 1.2 GHz ~ 2 GHz
Specifications Isolation (Min) 10dB, 1.3 VSWR (Typ), 3° Imbalance (Max)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 713803-BP2G1+
Ultra Librarian 3D Model Ultra Librarian BP2G1+ CAD Model

Description

The Mini-Circuits 713803-BP2G1+ is an RF power divider/splitter designed for applications requiring a minimum isolation of 10dB, a typical VSWR of 1.3, and a maximum 3° imbalance. It operates at a frequency range of 1.2GHz to 2GHz, providing an insertion loss of 0.6dB.

  • Package: 8-SOIC
  • Width: 0.154" (3.90mm)
  • Minimum Isolation: 10dB
  • Typical VSWR: 1.3
  • Maximum Imbalance:
  • Frequency Range: 1.2GHz to 2GHz
  • Insertion Loss: 0.6dB
  • Category: RF and Wireless - RF Power Dividers/Splitters

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 4.4GHZ-5.9GHZ 0805 / RF Power Divider 4.4 GHz ~ 5.9 GHz Isolation (Min) 13.5dB, 13dB Return Loss, 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Lowest to $8.7895
M/A-Com Technology Solutions
RF PWR DIVIDER 5MHZ-1.2GHZ SM164 / RF Power Divider 5 MHz ~ 1.2 GHz SM-164
Lowest to $4.3657
Knowles Dielectric Labs
RF PWR DIVIDER 6GHZ-18GHZ MODULE
Need more? Email Us
Mini-Circuits
RF PWR DVDR 900MHZ-1.6GHZ 0805 / RF Power Divider 900 MHz ~ 1.6 GHz Isolation (Min) 11.5dB, 20dB Return Loss, 8.5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Lowest to $5.8058
Mini-Circuits
RF PWR DVDR 2.1GHZ-2.5GHZ 12VQFN
Lowest to $3.6983
Mini-Circuits
RF PWR DVDR 2.5GHZ-4.5GHZ 6SMD
Need more? Email Us
Mini-Circuits
RF PWR DVDR 95MHZ-200MHZ 8SMD
Lowest to $25.8453
Mini-Circuits
RF PWR DVDR 0 HZ-8GHZ 32VFQFN
Lowest to $35.1861
Tyco Electronics
Two-Way Power Dividers 2 - 200 MHz and 20 - 400 MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9672 $50.4424
42+ $2.4347 $102.2574
64+ $2.3586 $150.9504
88+ $2.2825 $200.8600
114+ $2.2064 $251.5296
152+ $1.9782 $300.6864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,428 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess