Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 1.855GHz Center
Impedance 50Ohm
Bandwidth 130 MHz
Insertion Loss 3dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 913306-BFCN-1855+
Ultra Librarian 3D Model Ultra Librarian BFCN-1855+ CAD Model

Description

The 913306-BFCN-1855+ is a ceramic band pass filter designed for electronic applications. With a frequency of 1.855GHz and an impedance of 50Ohm, this filter allows only a specific band of frequencies to pass through, while attenuating signals outside this range.

  • Insertion Loss: 3dB
  • Mounting Type: Surface Mount
  • Package: 4-SMD, no lead
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Height: 0.037" (0.94mm)
  • Bandwidth: 130 MHz
  • Manufacturer: Mini-Circuits
  • Product Line: Active
  • Standard Package: 3,000 pcs

You May Also Be Interested in

Murata Electronics North America
FILTER CER BAND PASS 2.45GHZ SMD
Lowest to $0.1432
ECAD model for LFB212G45BA1A220
Murata Electronics North America
Lowest to $0.1280
ECAD model for LFB212G45CL1D419
Murata Electronics North America
Need more? Email Us
ECAD model for LFB182G45CL1D194
Murata Electronics North America
Need more? Email Us
ECAD model for LFB212G45CC6D338
Murata Electronics North America
Lowest to $0.3862
ECAD model for LFB212G45BA4C102
Murata Electronics North America
Need more? Email Us
ECAD model for LFB212G60BB1D295
Murata Electronics North America
Operating Temperature Range
Need more? Email Us
ECAD model for LFB212G45BAAD071
Murata Electronics North America
FILTER / Ceramic Filter
Need more? Email Us
ECAD model for CFWLA455KHFA-B0
Murata Electronics North America
Lowest to $0.1093
ECAD model for LFB182G45CL3D178

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9173 $55.4211
16+ $6.4962 $103.9392
24+ $6.2932 $151.0368
33+ $6.0902 $200.9766
43+ $5.8872 $253.1496
57+ $5.2782 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention