EN
  • EN
  • DE

SFECA10.7MS-TC

Part No SFECA10.7MS-TC
Manufacturer Murata Electronics North America
Catalog Ceramic Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family Ceramic Filters
Win Source Part Number 189189-SFECA10.7MS-TC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFECA10.7MS-TC CAD Model

Description

The SFECA10.7MS-TC is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. This filter is designed to operate at a center frequency of 10.7 MHz, making it ideal for use in intermediate frequency (IF) stages of various communication devices. Its primary function is to selectively pass signals within a narrow frequency band while effectively attenuating out-of-band signals, ensuring high signal clarity and minimal interference.

Applications

  • FM Radio Receivers: Used in FM radio receivers to filter the 10.7 MHz IF signal, improving selectivity and reducing interference from adjacent channels.
  • Cordless Phones: Employed in cordless phone systems to filter the IF signal, ensuring clear and reliable communication.
  • Pagers: Utilized in pager systems to enhance signal reception by filtering the IF signal and reducing noise.
  • Wireless Security Systems: Integrated into wireless security systems to filter signals, improving reliability and minimizing false alarms.
  • Audio Equipment: Used in various audio applications to improve the quality of received signals by filtering out unwanted frequencies.

Features

  • SMD Package: Designed as a surface mount device for easy and efficient assembly onto printed circuit boards.
  • Compact Size: Its small form factor makes it suitable for space-constrained applications.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring that the desired signal passes through with minimal loss.
  • High Attenuation: Provides high attenuation of out-of-band signals, effectively reducing interference.
  • Stable Performance: Offers stable and reliable performance over a wide range of operating conditions.

Benefits

  • Improved Signal Clarity: Enhances the clarity of received signals by removing unwanted noise and interference.
  • Enhanced Selectivity: Provides better selectivity, allowing for the reception of desired signals even in the presence of strong interfering signals.
  • Reduced Interference: Minimizes the impact of unwanted signals on the desired signal, resulting in improved performance.
  • Simplified Design: Makes it easier to design and implement RF communication systems.
  • Cost-Effective: Provides a cost-efficient solution for signal filtering in various applications.

Additional Details

The SFECA10.7MS-TC filter is specifically designed for 10.7 MHz IF applications. Its surface mount design facilitates automated assembly processes. Key specifications include center frequency, bandwidth, insertion loss, and attenuation characteristics at various frequencies. The filter's performance is critical for ensuring the reliable operation of wireless communication devices. Its compact size and high performance make it a popular choice for a wide range of applications. It's important to consult the datasheet for specific electrical characteristics and application guidelines to ensure proper integration into the system design.

You May Also Be Interested in

Mini-Circuits
LTCC BAND PASS FILTER, 7100 - 73
Lowest to $10.4288
Mini-Circuits
LTCC BAND PASS FILTER, 8550 - 87
Lowest to $9.7016
Mini-Circuits
LTCC BAND PASS FILTER, 2850 - 29
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 800 M
Lowest to $5.2590
Anatech Electronics Inc.
3300 MHZ CERAMIC BAND PASS FILTE / 3.3GHz Center Band Pass Ceramic Filter 20 MHz 50Ohm 16-SMD Module
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 5500
Lowest to $6.0137
Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 1500 - 16
Lowest to $11.3896
Murata Electronics North America
CER FILTER 10.7MHZ FM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess