EN
  • EN
  • DE

BFCN-3115+

Part No BFCN-3115+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC BAND PASS FILTER, 2720 - 35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 3.115GHz Center
Impedance 50Ohm
Bandwidth 850 MHz
Insertion Loss 3dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 730048-BFCN-3115+
Ultra Librarian 3D Model Ultra Librarian BFCN-3115+ CAD Model

Description

The 730048-BFCN-3115+ is a ceramic band pass filter designed for use in electronic applications.

  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Mounting: suitable for surface mount installations
  • Impedance: 50Ohm
  • Frequency Range: 3.115GHz
  • Center Frequency: 3.115GHz
  • Insertion Loss: 3dB
  • Bandwidth: 850 MHz
  • Package: 4-SMD, no lead design
  • Packaging: tape & reel package with 3,000 pcs
  • Manufacturer: Mini-Circuits
  • Product Status: active

You May Also Be Interested in

Mini-Circuits
LTCC HIGH PASS FILTER, 950 - 320
Lowest to $6.5148
Mini-Circuits
LTCC HIGH PASS FILTER, 2200 - 60
Lowest to $3.0218
Mini-Circuits
LTCC HIGH PASS FILTER, 2450 - 70
Lowest to $2.8454
Mini-Circuits
LTCC HIGH PASS FILTER, 710 - 249
Lowest to $4.5829
Mini-Circuits
LTCC HIGH PASS FILTER, 2900 - 87
Lowest to $4.4577
Mini-Circuits
LTCC HIGH PASS FILTER, 1220 - 45
Lowest to $3.1004
Murata Electronics North America
CER FILTER 5.12GHZ BAND PASS
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 2250 - 24
Lowest to $9.1928
Mini-Circuits
LTCC BAND PASS FILTER, 2920 - 31
Lowest to $8.4381

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0694 $54.4164
14+ $7.4415 $104.1810
21+ $7.2090 $151.3890
29+ $6.9764 $202.3156
38+ $6.7439 $256.2682
50+ $6.0463 $302.3150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,772 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess