Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 5GHz ~ 20GHz
P1dB 20dBm
Gain 10.1dB
Noise Figure 6.9dB
RF Type Radar, DBS
Voltage - Supply 5V
Current - Supply 120mA
Test Frequency 18GHz
Mounting Type Surface Mount
Package / Case 8-VQFN Exposed Pad
Supplier Device Package 8-QFN (3x3)
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 862689-AVA-24A+
Ultra Librarian 3D Model Ultra Librarian AVA-24A+ CAD Model

Description

The AVA-24A+ RF Amplifier is a high-performance electronic component designed for RF and wireless applications.

  • Test Frequency: 18GHz
  • Frequency Range: 5GHz to 20GHz
  • Gain: 10.1dB
  • Noise Figure: 6.9dB
  • Voltage Supply: 5V
  • Current Supply: 120mA
  • Mounting: Surface Mountable
  • Package: 8-VQFN exposed pad
  • Manufacturer: Mini-Circuits

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 5MHZ-200MHZ SMD
Need more? Email Us
ECAD model for SMA80-1
MACOM Technology Solutions
IC RF AMP GPS 10MHZ-300MHZ
Need more? Email Us
ECAD model for CA231
MACOM Technology Solutions
AMPLIFIER, 2300-2400MHZ, GTRB246
Need more? Email Us
ECAD model for LTA/GTRB246608FC-V1
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
ECAD model for MAAP-011193
MACOM Technology Solutions
AMPLIFIER, 10W 2.3-2.7GHZ, GAN,
Need more? Email Us
ECAD model for MAGB-102327-010BTP
MACOM Technology Solutions
IC RF AMP GPS 5MHZ-1.1GHZ SMD
Need more? Email Us
ECAD model for SMLA17
MACOM Technology Solutions
AMPLIFIER, 8W 3.7-4.0GHZ, GAN, Q
Need more? Email Us
ECAD model for MAGB-103740-008B0P
MACOM Technology Solutions
100W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
ECAD model for CMPA5259100S
MACOM Technology Solutions
AMPLIFIER DOHERTY, 2615-2675 MHZ
Need more? Email Us
ECAD model for LTA/GTRB266908FC-E2

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.3182 $88.6364
3+ $36.3637 $109.0911
5+ $35.2273 $176.1365
6+ $34.0910 $204.5460
8+ $32.9546 $263.6368
11+ $29.5455 $325.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,760 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention