EN
  • EN
  • DE

ANNE-50CN+

Part No ANNE-50CN+
Manufacturer Mini-Circuits
Catalog Coaxial Connectors (RF) - Terminators
Description TERM / SMA W/CAP & CHAIN/ ROHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Terminators
Mfr Mini-Circuits
Package Box
Product Status Active
Connector Style SMA
Connector Type Plug, Male Pin
Frequency - Max 18 GHz
Impedance 50 Ohms
Mounting Type Free Hanging, Cap
Features Chain
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.21.0090
Win Source Part Number 1017514-ANNE-50CN+
Ultra Librarian 3D Model Ultra Librarian ANNE-50CN+ CAD Model

Description

The Mini-Circuits 1017514-ANNE-50CN+ is a coaxial connector terminator suitable for use in connectors and interconnects applications.

  • Connector Type: Plug with male pin
  • Impedance: 50 Ohms
  • Connector Style: SMA
  • Frequency Range: Up to 18 GHz
  • Package: Box
  • Standard Package Quantity: 10 pcs
  • Mounting: Free hanging
  • Feature: Can be used with a cap
  • Product Status: Active
  • Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Terminators

You May Also Be Interested in

Mini-Circuits
TERM / SMA W/CAP & CHAIN/ ROHS
Need more? Email Us
Mini-Circuits
TERMINATION N-M 50W ROHS
Lowest to $736.6059
Radiall USA, Inc.
TERM SMA M 18 GHZ 2W
Need more? Email Us
Amphenol-RF Division
CONN TERMINATOR PLUG TNC 50OHM
Need more? Email Us
Cinch Connectivity Solutions
CONN TERMINATOR PLUG BNC
Need more? Email Us
Amphenol
CONN TERMINATOR PLUG SMA 50 OHM
Need more? Email Us
TE Connectivity
D-621-0415
Need more? Email Us
Mini-Circuits
TERM / SMA-M / 20GHZ ROHS
Lowest to $30.7958
Mini-Circuits
TERM / BNC / ROHS
Lowest to $32.7056

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess