EN
  • EN
  • DE

ANNE-50X+

Part No ANNE-50X+
Manufacturer Mini-Circuits
Catalog Coaxial Connectors (RF) - Terminators
Description TERM / SMA-M / 20GHZ ROHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Terminators
Mfr Mini-Circuits
Package Box
Product Status Active
Connector Style SMA
Connector Type Plug, Male Pin
Frequency - Max 20 GHz
Impedance 50 Ohms
Mounting Type Free Hanging, Cap
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1220312-ANNE-50X+
Ultra Librarian 3D Model Ultra Librarian ANNE-50X+ CAD Model

Description

The ANNE-50X+ is a coaxial connector terminator designed for high-frequency applications up to 20 GHz.

  • Manufacturer: Mini-Circuits
  • Frequency: Up to 20 GHz
  • Impedance: 50 Ohms
  • Connector Type: Plug with Male Pin
  • Mounting: Free Hanging or Cap Mounting
  • Standard Package: 10 pcs
  • Package: Box
  • Status: Active
  • ECCN: EAR99
  • REACH Affected: No
  • Body Material: Not Specified
  • Body Finish: Not Specified
  • Dielectric Material: Not Specified

You May Also Be Interested in

Rosenberger
TERMINATOR QMA PLUG 50 OHM
Need more? Email Us
Amphenol
CONN TERMINATOR PLUG SMA 50 OHM
Need more? Email Us
Amphenol
CONN TERMINATOR PLUG SMA 50 OHM
Need more? Email Us
Amphenol
CONN TERMINATOR PLUG SMA 50 OHM
Need more? Email Us
Hirose Electric Co Ltd
Need more? Email Us
Mini-Circuits
TERM / N / ROHS
Lowest to $64.0299
Amphenol
CONN TERMINATOR PLUG SMA 50 OHM
Need more? Email Us
TE Connectivity
D-621-0415
Need more? Email Us
Mini-Circuits
TERM / SMA-M / 20GHZ ROHS
Lowest to $30.7958

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7958 $61.5916
4+ $25.2684 $101.0736
7+ $24.4787 $171.3509
9+ $23.6891 $213.2019
11+ $22.8995 $251.8945
15+ $20.5306 $307.9590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,132 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess