EN
  • EN
  • DE

TNG1-6-0

Part No TNG1-6-0
Manufacturer Cinch Connectivity Solutions
Catalog Coaxial Connectors (RF) - Terminators
Description CONN TERMINATOR PLUG BNC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Terminators
Mfr Cinch Connectivity Solutions
Package Bulk
Product Status Active
Connector Style BNC
Connector Type Plug, Male Pin
Impedance 0 Ohms
Mounting Type Free Hanging, Cap
Features Chain
Base Product Number TNG1
Standard Package 10 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 937148-TNG1-6-0
Ultra Librarian 3D Model Ultra Librarian TNG1-6-0 CAD Model

Description

The TNG1-6-0 is an active coaxial connector terminator with the Win Source Part Number 937148.

  • Manufacturer: Cinch Connectivity Solutions
  • Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Terminators
  • Win Source Part Number: 937148
  • Design: Chain
  • Connector Gender: Plug
  • Contact Gender: Male Pin
  • Package: Bulk
  • Standard Package Quantity: 10 pieces
  • Impedance: 0 Ohms
  • Connector Style: BNC
  • Mounting: Free Hanging or Cap Mounting
  • ECCN: EAR99
  • HTSUS Code: 8536.69.4010

You May Also Be Interested in

Cinch Connectivity Solutions
CONN TERMINATOR JACK TRB 78OHM
Lowest to $78.3402
TYCLON
MMCX Connector Jack, Female Socket 50 Ohms Through Hole Solder
Need more? Email Us
TYCLON
Terminator Coax Connector Jack, Female Socket N Type 50 Ohms
Need more? Email Us
Huber+Suhner, Inc.
6500.19.A / Terminator Coax Connector Plug, Male Pin SMA 50 Ohms
Lowest to $141.3818
Mini-Circuits
TERM / SMA W/CAP & CHAIN/ ROHS
Need more? Email Us
TE Connectivity
D-621-0415
Need more? Email Us
Radiall USA, Inc.
TERMINATION: SMA F 26.5 GHZ 2W
Need more? Email Us
TYCLON
Terminator Coax Connector Plug, Male Pin N Type 50 Ohms
Need more? Email Us
Cinch Connectivity Solutions
CONN TERMINATOR JACK TRC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess