EN
  • EN
  • DE

R404N01000

Part No R404N01000
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF) - Terminators
Description TERM SMA M 18 GHZ 2W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1209602-R404N01000
Manufacturer Radiall USA, Inc.
Category Connectors, Interconnects-Coaxial Connectors (RF)-Coaxial Connector (RF) Terminators
Package Bulk
Product Status Active
Connector Style SMA
Connector Type Plug, Male Pin
Frequency - Max 18 GHz
Impedance 50 Ohms
Mounting Type Free Hanging, Cap
Contact Material Brass
Ultra Librarian 3D Model Ultra Librarian R404N01000 CAD Model

Description

Terminator Coax Connector Plug, Male Pin SMA 50 Ohms

You May Also Be Interested in

Mini-Circuits
TERMINATION N-M 50W ROHS
Lowest to $736.6059
Mini-Circuits
TERM / SMA-M / 20GHZ ROHS
Lowest to $30.7958
TE Connectivity
D-621-0415
Need more? Email Us
Mini-Circuits
TERM / N / ROHS
Lowest to $29.1045
Huber+Suhner, Inc.
6500.19.A / Terminator Coax Connector Plug, Male Pin SMA 50 Ohms
Lowest to $141.3818
Amphenol-RF Division
CONN TERMINATOR PLUG TNC 50OHM
Need more? Email Us
Cinch Connectivity Solutions
CONN TERMINATOR PLUG BNC
Need more? Email Us
TYCLON
MMCX Connector Jack, Female Socket 50 Ohms Through Hole Solder
Need more? Email Us
Radiall USA, Inc.
TERMINATION: SMA F 26.5 GHZ 2W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess