EN
  • EN
  • DE

ADT2-71T+

Part No ADT2-71T+
Manufacturer Mini-Circuits
Catalog Balun
Description SMT RF TRANSFORMER 0.005 - 70 MH / RF Balun 5kHz ~ 70MHz 1:2 6-SMD, Flat Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 5kHz ~ 70MHz
Phase Difference
Insertion Loss (Max) 1.8dB
Return Loss (Min) 9.12dB
Package / Case 6-SMD, Flat Leads
Mounting Type Surface Mount
Standard Package 900 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 911016-ADT2-71T+
Ultra Librarian 3D Model Ultra Librarian ADT2-71T+ CAD Model

Description

The 911016-ADT2-71T+ is an RF and wireless balun component designed by Mini-Circuits.

  • Manufacturer: Mini-Circuits
  • Component Type: RF and Wireless Balun
  • Application: Impedance Conversion and Signal Balancing
  • Frequency Range: 5kHz to 70MHz
  • Phase Difference: 3 degrees
  • Insertion Loss (Max): 1.8dB
  • Return Loss (Min): 9.12dB
  • Mounting Type: Surface Mountable
  • Package: 6-SMD, flat leads
  • Standard Package: 900 pcs
  • Product Status: Active

You May Also Be Interested in

Johanson Technology Inc.
BALUN 1.7GHZ-2GHZ 50/50 0805 / RF Balun 1.7GHz ~ 2GHz 50 / 50Ohm 0805 (2012 Metric)
Need more? Email Us
TDK Corporation
BALUN 698MHZ-894MHZ 50/100 0603 / RF Balun 698MHz ~ 894MHz 50 / 100Ohm 0603 (1608 Metric)
Lowest to $0.2888
TDK Corporation
BALUN 174MHZ-860MHZ 50/50 4SMD / RF Balun 174MHz ~ 860MHz 50 / 50Ohm 4-SMD
Lowest to $0.4357
Johanson Technology Inc.
2.45 GHz Balun / Matching Network : Optimized for Nordic Chipset nRF24L01/+
Lowest to $0.8039
Johanson Dielectrics Inc.
0805 Balun RoHS
Lowest to $1.4553
STMicroelectronics
BALUN 431MHZ-436MHZ 50/50 8UFBGA / RF Balun 431MHz ~ 436MHz 50 / 50Ohm 8-UFBGA, CSPBGA
Need more? Email Us
TDK Corporation
BALUN 2.3GHZ-3.8GHZ 50/100 0603
Lowest to $0.3217
Mini-Circuits
1:1.5 CORE & WIRE TRANSFORMER, 0
Lowest to $9.2745
STMicroelectronics
INTEGRATED FILTER MATCHED BALUN
Lowest to $1.0769

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6893 $58.4465
11+ $9.5913 $105.5043
17+ $9.2915 $157.9555
23+ $8.9918 $206.8114
29+ $8.6921 $252.0709
39+ $7.7929 $303.9231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 122 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess