EN
  • EN
  • DE

ADP-2-1+

Part No ADP-2-1+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 500 KHZ-400MHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.5dB
Frequency 500 kHz ~ 400 MHz
Specifications Isolation (Min) 20dB, 3° Imbalance (Max)
Size / Dimension 0.310" L x 0.220" W x 0.162" H (7.87mm x 5.58mm x 4.11mm)
Package / Case 6-SMD, Flat Leads
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 713433-ADP-2-1+
Ultra Librarian 3D Model Ultra Librarian ADP-2-1+ CAD Model

Description

The 713433-ADP-2-1+ is an RF Power Divider/Splitter designed for frequencies ranging from 500kHz to 400MHz.

  • Isolation: at least 20dB
  • Imbalance: maximum 3°
  • Insertion Loss: 0.5dB
  • Package: 6-SMD, flat leads
  • Dimensions: 0.310" L x 0.220" W x 0.162" H (7.87mm x 5.58mm x 4.11mm)
  • Supplier: Mini-Circuits
  • Status: active in the market
  • Standard Package: 1,000 pieces
  • MSL Level: 1, indicating unlimited shelf life
  • HTSUS Code: 8548.00.0000

You May Also Be Interested in

MACOM Technology Solutions
POWER_DIVIDER,2-WAY,
Need more? Email Us
MACOM Technology Solutions
2-WAY POWER DIVIDER,LEAD FREE VE
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
Pulse
RF POWER DIVIDER 698MHZ-2.7GHZ
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY,TO-5
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1705 $60.8525
11+ $9.9860 $109.8460
16+ $9.6740 $154.7840
22+ $9.3619 $205.9618
28+ $9.0499 $253.3972
37+ $8.1137 $300.2069
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,928 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess