Products specifications Report Issue?

Package Tray
Product Status Active
Insertion Loss 0.4dB
Frequency 1.5 MHz ~ 750 GHz
Specifications Isolation (Min) 10dB, 1.7 VSWR (Max), 6° Imbalance (Max)
Size / Dimension 0.598" Dia x 0.220" L (15.20mm x 5.59mm)
Package / Case TO-8 Style, 4 Lead
Ultra Librarian 3D Model Ultra Librarian DS-331-PIN CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
POWER DIVIDER,4-WAY
Need more? Email Us
ECAD model for 2089-6404-00
MACOM Technology Solutions
8-WAY POWER DIVIDER,LEAD FREE VE
Need more? Email Us
ECAD model for MAPDCC0021
MACOM Technology Solutions
POWER DIVIDER,4-WAY
Need more? Email Us
ECAD model for DS-4-4-BNC
MACOM Technology Solutions
PB-FREE EQUIVALENT OF DS53-0005
Need more? Email Us
ECAD model for MAPDCC0006
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
ECAD model for 2089-6204-00
MACOM Technology Solutions
2-WAY POWER DIVIDER,TAPE AND REE
Need more? Email Us
ECAD model for MAPDCC0002TR
MACOM Technology Solutions
POWER DIVIDER,TAPE AND REEL
Need more? Email Us
ECAD model for MAPDCC0010-TR
Analog Devices Inc.
1:2 Single-Ended, Low Cost, Active RF Splitter
Lowest to $3.5036
ECAD model for ADA4304-2ACPZ-R7
MACOM Technology Solutions
POWER DIVIDER,4-WAY
Need more? Email Us
ECAD model for 2089-6405-00

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention