EN
  • EN
  • DE

MAX30208EVSYS#

Part No MAX30208EVSYS#
Manufacturer Maxim Integrated
Catalog Evaluation Boards - Sensors
Description EVKIT 0.1C TEMP SENSOR MAX30208
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Maxim Integrated
Package Box
Product Status Active
Sensor Type Temperature
Sensing Range 0°C ~ 70°C
Interface I2C, Serial
Sensitivity ±0.15°C
Voltage - Supply 1.7V ~ 3.6V
Embedded Yes, MCU, 32-Bit
Supplied Contents Board(s)
Utilized IC / Part MAX30208
Base Product Number MAX30208
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 862721-MAX30208EVSYS#
Ultra Librarian 3D Model Ultra Librarian MAX30208EVSYS# CAD Model

Description

Maxim Integrated MAX30208EVSYS# Evaluation System

The MAX30208EVSYS# is a comprehensive evaluation system from Maxim Integrated designed to facilitate the testing and development of the MAX30208, a high-accuracy, low-power temperature sensor. This sensor is particularly engineered for wearable and healthcare applications, where precise temperature measurements are crucial.

The core component of this evaluation system is the MAX30208 temperature sensor, which boasts an impressive accuracy of ±0.1°C in the range of 37°C to 39°C, making it ideal for monitoring human body temperature. The sensor operates over a wide temperature range of -20°C to +85°C, allowing for versatility in various environments and applications.

The evaluation system includes an easy-to-use evaluation kit that comes with a fully assembled and tested evaluation board. This board can be connected to a computer via a USB interface, enabling developers to interface with the sensor through Maxim Integrated's user-friendly software. The software provides a graphical user interface (GUI) for data logging, real-time temperature monitoring, and analysis, simplifying the process of data collection and interpretation.

Additionally, the MAX30208EVSYS# evaluation system is equipped with a variety of features to support development, such as programmable over-temperature and under-temperature thresholds, which can trigger alerts or actions when temperatures go beyond specified limits. The sensor also supports I2C communication, allowing for easy integration into existing systems.

With its low power consumption, the MAX30208 sensor is optimized for battery-powered applications, ensuring that devices such as smartwatches, fitness trackers, and medical monitoring equipment can operate for extended periods without frequent charging.

In summary, the MAX30208EVSYS# from Maxim Integrated is an essential tool for engineers and developers looking to incorporate accurate temperature sensing into their designs. Its precision, ease of use, and low power consumption make it a top choice for a wide range of applications in the wearable and healthcare sectors.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess