EN
  • EN
  • DE

ZL80002QAB

Part No ZL80002QAB
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 412681-ZL80002QAB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL80002QAB CAD Model

Description

The ZL80002QAB is a high-performance digital PWM controller from Microsemi Corporation, designed for point-of-load (POL) applications. It offers advanced control features, high efficiency, and a compact footprint, making it suitable for a wide range of power management applications.

Applications:

  • Server power supplies
  • Networking equipment
  • Telecom infrastructure
  • Industrial power systems
  • FPGA and processor power

Features:

  • Digital PWM controller with advanced control algorithms
  • Programmable switching frequency
  • Voltage tracking and margining
  • Overvoltage, overcurrent, and overtemperature protection
  • Remote sense capability
  • I2C communication interface for configuration and monitoring
  • Compact QFN package

Benefits:

  • Improved power efficiency: The digital control algorithms optimize performance across a wide load range, reducing power losses and improving overall efficiency.
  • Enhanced system reliability: Comprehensive protection features safeguard against potential failures, increasing system uptime and preventing damage to sensitive components.
  • Reduced component count: Integrated features and a compact package minimize the need for external components, saving board space and reducing BOM costs.
  • Simplified design process: The I2C interface and intuitive configuration tools streamline the design process, allowing for easy customization and optimization of power supply parameters.
  • Improved transient response: Fast transient response ensures stable and reliable operation under dynamic load conditions, minimizing voltage fluctuations and preventing performance degradation.

Additional Details:

The ZL80002QAB utilizes a sophisticated digital control architecture to provide precise voltage regulation and optimal performance. It supports a wide input voltage range and offers programmable output voltage settings. The device features a built-in soft-start function to minimize inrush current during startup, as well as comprehensive fault protection mechanisms to ensure safe and reliable operation. The I2C interface allows for real-time monitoring of key parameters such as output voltage, current, and temperature. The device is available in a compact QFN package, making it ideal for space-constrained applications. The switching frequency is programmable, allowing designers to optimize the trade-off between efficiency and component size.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 60QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Lowest to $10.8333
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2619 $57.7857
8+ $15.8050 $126.4400
12+ $15.3107 $183.7284
16+ $14.8163 $237.0608
21+ $14.3232 $300.7872
27+ $12.8413 $346.7151
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess