EN
  • EN
  • DE

VSC3303YHV-01

Part No VSC3303YHV-01
Manufacturer Microsemi Corporation
Catalog Interface - Analog Switches - Special Purpose
Description 8.5 GBPS 4X4 CROSSPOINT SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Solutions Sdn Bhd.
Packaging Tray
Status Active
Applications Backplane, Cable Interconnect
Number of Channels 1
Single Supply Voltage (V+) 1.8 V to 3.3 V
Temperature Range - Operating -40°C to 110°C (TA)
Case / Package 36-FCBGA (7x7)
Win Source Part Number 1027232-VSC3303YHV-01
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VSC3303YHV-01 CAD Model

Description

The VSC3303YHV-01 is an active integrated circuit that is designed for backplane and cable interconnect applications.

  • Channels: Single
  • Temperature Range: -40°C to 110°C
  • Packaging: Tray
  • Popularity: Medium
  • Supply Voltage: 1.8V to 3.3V
  • Package: 36-FCBGA (7x7)

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess