EN
  • EN
  • DE

USB50805C

Part No USB50805C
Manufacturer Microsemi Corporation
Catalog Electronic Wholesale
Description TVSarray Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microsemi Corporation
Win Source Part Number 1278340-USB50805C
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB50805C CAD Model

Description

The USB50805C is a USB protection device manufactured by Microsemi Corporation (now Microchip Technology). It's designed to protect USB data lines from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events.

Applications:

  • USB Ports in Computers and Laptops: Protecting USB ports from ESD damage.
  • USB Ports in Mobile Devices: Protecting USB ports in smartphones, tablets, and portable media players.
  • USB Ports in Peripherals: Protecting USB ports in printers, scanners, and external hard drives.
  • USB Ports in Automotive Electronics: Protecting USB ports in car audio systems and navigation systems.
  • Industrial USB Devices: Protecting USB ports in industrial control systems and data acquisition equipment.

Features:

  • ESD Protection: Provides robust ESD protection for USB data lines.
  • EFT Protection: Protects against electrical fast transients.
  • Surge Protection: Provides surge protection for USB data lines.
  • Low Capacitance: Minimizes signal degradation and ensures high-speed data transmission.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits:

  • Protects USB Ports from Damage: Prevents ESD, EFT, and surge events from damaging USB ports.
  • Improves Reliability: Enhances the reliability of USB devices.
  • Maintains Signal Integrity: Low capacitance ensures high-speed data transmission.
  • Easy to Use: Simple to integrate into existing designs.
  • Cost-Effective Solution: Offers a balance of performance and affordability.

Additional Details:

The USB50805C is typically packaged in a small surface-mount package, such as a SOD-323 or similar. It features low clamping voltage and fast response time. The device is typically compliant with industry standards for ESD protection, such as IEC 61000-4-2. It is important to consult the Microsemi (Microchip) datasheet for complete electrical characteristics, clamping voltage values, and application notes. The device is typically RoHS compliant.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess