EN
  • EN
  • DE

UM2301

Part No UM2301
Manufacturer Microsemi Corporation
Catalog Electronic Wholesale
Description PIN DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microsemi Corporation
Win Source Part Number 1277138-UM2301
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UM2301 CAD Model

Description

The UM2301 is a P-Channel MOSFET manufactured by Microsemi Corporation. It is designed for low voltage, high-speed switching applications, commonly found in portable devices and power management circuits.

Applications:

  • Load Switching: Efficiently controls power distribution to various loads.
  • Power Management: Used in battery chargers and power converters for regulating voltage and current.
  • DC-DC Conversion: Suitable for step-up and step-down DC-DC converters in portable devices.
  • Portable Devices: Commonly used in smartphones, tablets, and other battery-powered electronics.

Features:

  • P-Channel MOSFET: Offers simple gate drive requirements with a negative gate-source voltage.
  • Low RDS(on): Minimizes power loss and enhances efficiency during switching.
  • Fast Switching Speed: Enables high-frequency operation in switching regulators and converters.
  • Low Gate Charge: Reduces gate drive power requirements and improves switching efficiency.
  • Small Footprint: Available in compact surface mount packages for space-constrained applications.

Benefits:

  • High Efficiency: Low RDS(on) and gate charge contribute to efficient power conversion.
  • Simple Drive Circuitry: P-Channel design simplifies gate drive, reducing component count and cost.
  • Compact Design: Small package size allows for integration into portable devices.
  • Reliable Performance: Microsemi Corporation ensures high quality and reliability in the UM2301.

Additional Details:

The UM2301 is typically available in a SOT-23 or similar surface mount package. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and operating temperature range. Care must be taken to ensure proper thermal management to prevent overheating. Consult the datasheet for specific application guidelines and performance characteristics.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess