EN
  • EN
  • DE

SG75460J

Part No SG75460J
Manufacturer Microsemi Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 319818-SG75460J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG75460J CAD Model

Description

The SG75460J is a high-speed, dual peripheral driver designed for applications requiring high-current or high-voltage switching. It is manufactured by Microsemi Corporation, a company known for its high-reliability semiconductor solutions. This device is designed to interface between logic circuits and external loads such as relays, solenoids, and lamps.

Applications

  • Relay drivers
  • Solenoid drivers
  • Lamp drivers
  • Line drivers
  • Logic buffers
  • LED displays

Features

  • High-Voltage Outputs: Can drive loads up to 30V.
  • High-Current Driving Capability: Provides an output current of up to 300mA.
  • TTL/DTL Compatibility: Interfaces directly with TTL and DTL logic circuits.
  • Dual Driver Configuration: Includes two independent drivers in a single package.
  • High-Speed Switching: Designed for fast switching speeds.

Benefits

  • Enhanced System Performance: High-speed switching capability improves the overall responsiveness of the controlled system.
  • Simplified Circuit Design: TTL/DTL compatibility allows for direct interfacing with standard logic circuits, reducing the need for additional components.
  • Reduced Board Space: The dual driver configuration helps to minimize the PCB footprint.
  • Versatile Load Driving: Capable of driving a wide range of loads, including relays, solenoids, and lamps.
  • Increased System Reliability: Robust design and high-quality manufacturing ensure dependable operation.

Additional Details

The SG75460J is available in a hermetically sealed package, ensuring reliable performance in harsh environments. Its robust design makes it suitable for use in industrial control systems, automotive applications, and other demanding environments where reliability is critical. The device incorporates internal clamping diodes to protect against voltage transients and inductive kickback, further enhancing its robustness and reliability.

You May Also Be Interested in

Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess