EN
  • EN
  • DE

1584C6

Part No 1584C6
Manufacturer Hammond Manufacturing
Catalog Power, Line Cables and Extension Cords
Description CORD 14AWG NEMA5-15P - CBL 6.50'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Male Pins (Blades) to Leads
1st Connector NEMA 5-15P
2nd Connector Cable
Number of Conductors 3
Cord Type SJT
Wire Gauge 14 AWG
Length 6.50' (1.98m)
Color Black
Voltage Rating 125VAC
Current Rating (Amps) 15A
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1540028-1584C6
Ultra Librarian 3D Model Ultra Librarian 1584C6 CAD Model

Description

N

You May Also Be Interested in

Qualtek
Need more? Email Us
Hammond Manufacturing
CRD 14AWG NEMA5-15P - CBL 15.50'
Need more? Email Us
Hammond Manufacturing
CRD 12AWG NEMA5-20P - CBL 15.50'
Need more? Email Us
Tripp Lite
CABLE CONVERTER 2' / Cable Assembly AC Power 0.6m C14 to NEMA 5-15R 3 to 3 POS M-F 18AWG
Lowest to $7.6884
Microsemi Corporation
UKPOWERCORD
Need more? Email Us
Microsemi Corporation
DOMESTIC(US)POWERCORD
Need more? Email Us
Qualtek
CORD
Need more? Email Us
Hammond Manufacturing
CORD 12AWG NEMA5-20P - CBL 6.50'
Need more? Email Us
Schurter Inc.
CORD 16AWG 5-15P TO C13 9.84'
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess