EN
  • EN
  • DE

DSC1001CI2-024.0000

Part No DSC1001CI2-024.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 24.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Absolute Pull Range (APR) -
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth -
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366497-DSC1001CI2-024.0000
Ultra Librarian 3D Model Ultra Librarian DSC1001CI2-024.0000 CAD Model

Description

Microchip Technology DSC1001CI2-024.0000

The DSC1001CI2-024.0000 is a precision silicon MEMS oscillator from Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to offer a high-stability and low-power alternative to traditional crystal oscillators in a wide array of electronic applications.

Featuring a frequency of 24.0000 MHz, the DSC1001CI2-024.0000 provides a stable clock signal for processors, microcontrollers, and other digital integrated circuits. It is particularly well-suited for use in communication systems, consumer electronics, and industrial equipment where reliable timing is crucial.

One of the key advantages of the DSC1001 series is its robustness and resilience to environmental factors. Unlike traditional crystal oscillators, MEMS-based oscillators are less susceptible to mechanical shock and vibration, making them ideal for use in harsh environments or portable devices. Moreover, the DSC1001CI2-024.0000 boasts a wide operating temperature range, ensuring consistent performance across diverse operating conditions.

The DSC1001CI2-024.0000 comes in a compact industry-standard 4-SMD, no lead package, which allows for easy integration into existing PCB designs without the need for significant layout changes. Its small form factor is particularly beneficial for applications where space is at a premium.

With a supply voltage of 1.8V to 3.3V, the DSC1001CI2-024.0000 is versatile and energy-efficient, making it a suitable choice for battery-powered devices. Its low power consumption extends the battery life of portable devices, while its fast start-up time ensures quick system boot and reduced latency in power-sensitive applications.

Additional features of the DSC1001CI2-024.0000 include excellent frequency stability, low jitter, and high reliability, all of which contribute to its performance in demanding applications. Microchip Technology also offers customization options for this oscillator, allowing designers to specify the desired frequency stability and operating temperature range to meet their specific application requirements.

In summary, the DSC1001CI2-024.0000 from Microchip Technology is a high-performance, silicon MEMS oscillator that combines durability, precision, and energy efficiency. Its adaptability and robustness make it an ideal choice for a broad range of electronic applications.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7838 $51.7302
60+ $1.6688 $100.1280
94+ $1.6112 $151.4528
134+ $1.4961 $200.4774
174+ $1.4386 $250.3164
218+ $1.3811 $301.0798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess