EN
  • EN
  • DE

MT8816APR1

Part No MT8816APR1
Manufacturer Microsemi Corporation
Catalog Interface - Analog Switches - Special Purpose
Description IC ANLG SWITCH ARRAY 8X16 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Active
Applications Telecommunications
Number of Channels 1
Max On Resistance 65 Ohm
Single Supply Voltage (V+) 4.5 V to 13.2 V
Dual Supply Voltage(V±) ±4.5 V
-3db Bandwidth 45MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-PLCC (16.57x16.57)
Win Source Part Number 132021-MT8816APR1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MT8816APR1 CAD Model

Description

The Microsemi Corporation MT8816APR1 is an electronic component that falls under the category of Integrated Circuits. Its supply and demand status is balanced.

  • Manufacturer: Microsemi Corporation
  • Win Source Part Number: 132021-MT8816APR1
  • Single Supply Voltage: 4.5V to 13.2V
  • Dual Supply Voltage: ±4.5V
  • Operating Temperature: -40°C to 85°C (TA)
  • Maximum On Resistance: 65 Ohm
  • Channel: 1 channel
  • -3db Bandwidth: 45MHz
  • Application: It is used in telecommunications applications
  • Case/Package: comes in a 44-PLCC (16.57x16.57) case/package.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1818 $57.2726
15+ $6.7133 $100.6995
24+ $6.5035 $156.0840
32+ $6.2937 $201.3984
42+ $6.0840 $255.5280
55+ $5.4546 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess