EN
  • EN
  • DE

MAX3625CUG+

Part No MAX3625CUG+
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description IC CLOCK GEN PREC LO JITT 24TSSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Ethernet, Fibre Channel Clock Generator IC 318.75MHz 1 Output 24-TSSOP
Manufacturer Microsemi Corporation
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name MAX3625
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 62
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881627-MAX3625CUG+
Ultra Librarian 3D Model Ultra Librarian MAX3625CUG+ CAD Model

Description

The Microsemi Corporation MAX3625CUG+ is an obsolete electronic component that is categorized as an integrated circuit (IC).

  • Manufacturer: Microsemi Corporation
  • Type: Integrated Circuit (IC), Ethernet, Fibre Channel Clock Generator
  • Frequency: 318.75MHz
  • Outputs: 1
  • Package: 24-TSSOP (0.173", 4.40mm Width)
  • Mounting: Surface Mount
  • Operating Temperature: 0°C to 70°C
  • ECCN: EAR99
  • HTSUS: 8542.39.0001
  • Status: Obsolete

You May Also Be Interested in

Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Need more? Email Us
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $4.5278
Skyworks Solutions Inc.
LVCMOS CLOCK GENERATOR / PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Lowest to $5.7939
Renesas Electronics America
IC BUFFER ZD 6OUTPUT 28-TSSOP / PCI Express (PCIe) Zero Delay Buffer, Jitter Attenuator IC 105MHz 1 Output 28-TSSOP
Lowest to $6.8473

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess