EN
  • EN
  • DE

AM29LV800BT-120SC

Part No AM29LV800BT-120SC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143970-AM29LV800BT-120SC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV800BT-120SC CAD Model

Description

The AM29LV800BT-120SC is an 8 Mbit, 3.0 Volt-only Flash memory device manufactured by Advanced Micro Devices (AMD). It is organized as 1 Mbyte of 8 bits each. The device provides a cost-effective solution for applications requiring non-volatile storage with in-system reprogrammability.

Applications

  • Embedded systems requiring non-volatile storage
  • Industrial control systems
  • Networking equipment
  • Telecommunications devices
  • Consumer electronics

Features

  • Single power supply operation: 3.0 V only
  • Sector Erase Architecture: Supports full chip erase, as well as individual sector erase.
  • High performance: Access times down to 120 ns
  • Low power consumption: Read current as low as 20 mA
  • Erase Suspend/Resume: Supports suspending an erase operation to read data from another sector
  • Program Suspend/Resume: Supports suspending a program operation to read data from another sector
  • Unlock Bypass Program: Reduces programming time
  • Sector Protection: Hardware sector protection prevents accidental erasure or programming of critical code
  • Ready/Busy Output: Indicates the status of erase and program operations
  • Automatic Erase Timing: Internal algorithms automatically control erase and program operations
  • TTL Compatible Inputs/Outputs
  • JEDEC Standard: Pinout and command set compatible with other Flash memory devices

Benefits

  • Simplified system design due to single power supply requirement
  • Flexibility in managing memory with sector erase architecture
  • Fast access times ensure quick data retrieval
  • Low power consumption extends battery life in portable applications
  • Ability to suspend and resume erase/program operations enhances system responsiveness
  • Data protection prevents accidental data loss
  • Easy integration due to JEDEC standard compatibility

Additional Details

The AM29LV800BT-120SC is available in a 48-pin TSOP package. It is designed for mass storage applications where high density, low power, and fast access times are critical. The device uses an embedded algorithm to automatically manage erase and program operations, simplifying system software requirements. The device also includes sector protection features to prevent accidental data corruption. The 120 in the part number represents the access time in nanoseconds.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess