EN
  • EN
  • DE

APT10DC120HJ

Part No APT10DC120HJ
Manufacturer Microsemi Corporation
Catalog Bridge Rectifiers
Description BRIDGE RECT 1P 1.2KV 10A SOT227
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Diode Type Single Phase
Technology Silicon Carbide Schottky
Voltage - Peak Reverse (Max) 1.2 kV
Current - Average Rectified (Io) 10 A
Voltage - Forward (Vf) (Max) @ If 1.8 V @ 10 A
Current - Reverse Leakage @ Vr 200 µA @ 1200 V
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Supplier Device Package SOT-227
Ultra Librarian 3D Model Ultra Librarian APT10DC120HJ CAD Model

You May Also Be Interested in

GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess