EN
  • EN
  • DE

SI5110-H-BL

Part No SI5110-H-BL
Manufacturer Silicon Labs
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX SONET/SDH LP HS 99BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Silicon Labs
Packaging Tray
Status Not For New Designs
Type Transceiver
Protocol SONET/SDH
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage - Operating 1.71 V to 1.89 V
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 99-BGA (11x11)
Win Source Part Number 042615-SI5110-H-BL
Popularity Medium
Supply and Demand Status Limited
Quantity per package 168
Ultra Librarian 3D Model Ultra Librarian SI5110-H-BL CAD Model

Description

The SI5110-H-BL is a highly integrated clock generator from Silicon Labs, designed to provide a flexible and precise timing solution for a wide range of applications. This device is capable of generating multiple output frequencies from a single input frequency, making it suitable for complex systems requiring various clock domains. It is optimized for low power consumption and high performance, offering a cost-effective and efficient solution for clock generation.

Applications:

  • Set-top boxes: Generates clocks for various functional blocks, including the processor, memory, and peripherals.
  • Optical modules: Provides timing signals for high-speed data transmission in optical networking applications.
  • Storage devices: Supplies clock signals for hard drives, solid-state drives, and other storage media.
  • Embedded systems: Used in various embedded applications requiring precise and flexible clock generation.
  • Audio/Video Equipment: Provides synchronization signals for audio and video processing, ensuring accurate playback and recording.

Features:

  • Multiple output frequencies: Generates multiple output frequencies from a single input frequency.
  • Low power consumption: Optimized for low power operation, extending battery life in portable applications.
  • High performance: Delivers excellent jitter performance and frequency stability.
  • Programmable output dividers: Allows for flexible frequency scaling and generation.
  • Input clock options: Supports various input clock sources, including crystal oscillators and external clocks.
  • Small form factor: Available in a compact package for space-constrained applications.

Benefits:

  • Reduced BOM cost: Integration of multiple clock generation functions reduces the bill of materials (BOM) cost.
  • Simplified board design: Minimizes the need for external components, simplifying board design and reducing time-to-market.
  • Improved system performance: High performance and low jitter contribute to improved system performance and reliability.
  • Increased design flexibility: Programmable output dividers and flexible input clock options provide increased design flexibility.
  • Lower power consumption: Optimized for low power operation, extending battery life in portable applications.

Additional Details:

The SI5110-H-BL offers a range of programmable features, allowing designers to tailor the clock signals to their specific application requirements. It supports various output signal formats, including LVCMOS and LVPECL. The device is available in a surface-mount package for easy assembly. Refer to the product datasheet for detailed specifications, including frequency ranges, jitter performance, power consumption, and package dimensions.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7410 $68.7050
11+ $11.2751 $124.0261
16+ $10.9228 $174.7648
22+ $10.5706 $232.5532
29+ $10.2183 $296.3307
38+ $9.1615 $348.1370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess