EN
  • EN
  • DE

2N6756

Part No 2N6756
Manufacturer Microsemi Corporation
Catalog FETs - Single
Description N-Channel Power MOSFETs, 14 A, 60 A/100 V | MOSFET N-CH 100V TO-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 14A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 210mOhm at 14A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 35nC at 10V
Gate Source Voltage (Maximum) ±20V
Power Dissipation (Maximum) 4W, 75W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-204AA
Manufacturer Package TO-204AA, TO-3
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1124189-2N6756
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6756 CAD Model

Description

The 2N6756 is a MOSFET transistor from Microsemi Corporation with a TO-204AA supplier device package.

  • Drive Voltage: 10V
  • Vds - Drain-Source Breakdown Voltage: 100V
  • Id - Continuous Drain Current: 14A
  • Rds On (Maximum) @ Id, Vgs: 210mOhm @ 14A, 10V
  • Gate Source Voltage(th) (Maximum) @ Id: 4V @ 250μA
  • Gate Charge (Qg) (Maximum) @ Vgs: 35nC @ 10V
  • Gate Source Voltage (Maximum): ±20V
  • Transistor Polarity: N-Channel
  • Mounting Style: Through-hole
  • Manufacturer Package: TO-204AA
  • Technology: MOSFET
  • FET Feature: None
  • Status: Limited supply and demand, Obsolete
  • MSL Level: 1 (unlimited)
  • Temperature Range: -55°C to 150°C

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 13A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 40A DFN3X3
Need more? Email Us
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2340 $55.5300
100+ $1.0125 $101.2500
155+ $0.9809 $152.0395
215+ $0.9492 $204.0780
275+ $0.9176 $252.3400
365+ $0.8227 $300.2855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess