EN
  • EN
  • DE

AD845BQ

Part No AD845BQ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, 16 MHz CBFET Op Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type J-FET
Number of Circuits 1
SR - Slew Rate 100 V/μs
GBP - Gain Bandwidth Product 16MHz
Current - Input Bias 500pA
Voltage - Input Offset 100μV
Operating Supply Current 10mA
Output Current per Channel 50mA
Dual Supply Voltage (±) ±4.75 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-CDIP (0.300", 7.62mm)
Manufacturer Package 8-CERDIP
RoHS State Request Verification
Win Source Part Number 1138590-AD845BQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD845
Introduction Date September 09, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD845BQ CAD Model

Description

Analog Devices Inc. AD845BQ Precision Operational Amplifier

The AD845BQ is a high-performance monolithic operational amplifier manufactured by Analog Devices Inc. This device is part of the precision op-amp family and is designed to offer a perfect blend of speed and accuracy, making it an ideal choice for a wide range of applications, including medical instruments, professional audio equipment, and precision filters.

The AD845BQ features a high slew rate of 200 V/µs and a fast settling time, which ensures that the amplifier can handle rapid changes in input signals without sacrificing accuracy. Its gain bandwidth product is 16 MHz, which allows the amplifier to maintain its precise performance over a wide range of frequencies.

With a low total harmonic distortion (THD) plus noise figure, the AD845BQ provides clean and undistorted output, which is critical for applications requiring high fidelity signal amplification. The device also boasts a low offset voltage and drift over temperature, ensuring stable and consistent performance even under varying environmental conditions.

Designed for versatility, the AD845BQ can operate over a wide supply range of ±4.5 V to ±18 V. This feature allows it to be used in both single-supply and dual-supply configurations, providing designers with flexibility in system design. Additionally, the AD845BQ is designed with a high open-loop gain, which is essential for precision applications that require accurate linear amplification.

The robust design of the AD845BQ includes protection against overvoltage, ensuring that the device remains reliable and maintains its integrity even under stressful conditions. Its package is a hermetically sealed ceramic DIP, which provides excellent thermal performance and protects the internal circuitry from environmental factors.

For engineers and designers looking for a precision operational amplifier that can deliver top-notch performance with a fast response time, the AD845BQ from Analog Devices Inc. is a compelling option that provides reliability, durability, and precision in a variety of demanding applications.

Product Specifications:

  • Manufacturer: Analog Devices Inc.
  • Part Number: AD845BQ
  • Product Category: Precision Operational Amplifiers
  • Slew Rate: 200 V/µs
  • Gain Bandwidth Product: 16 MHz
  • Supply Voltage Range: ±4.5 V to ±18 V
  • Package Type: Hermetically Sealed Ceramic DIP

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.6629 $90.6629
2+ $87.8297 $175.6594
3+ $84.9965 $254.9895
4+ $82.1633 $328.6532
5+ $73.6636 $368.3180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess