EN
  • EN
  • DE

HAL825UT-A

Part No HAL825UT-A
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL ANALOG TO92-UT / Hall Effect Sensor Single Axis
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Micronas GmbH
Series HAL® 82x
Package Bulk
Product Status Active
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±0.5mT
Voltage - Supply 4.5V ~ 5.5V
Current - Supply (Max) 10mA
Current - Output (Max) 1mA
Resolution 12 b
Bandwidth 1kHz
Temperature Range - Operating -40°C ~ 170°C (TJ)
Features Programmable, Temperature Compensated
Base Product Number HAL825
Standard Package 2,000 pcs
HTSUS 0000.00.0000
Win Source Part Number 873210-HAL825UT-A
Ultra Librarian 3D Model Ultra Librarian HAL825UT-A CAD Model

Description

The HAL825UT-A is a linear magnetic sensor IC from the HAL® 82x series.

  • Technology: Hall Effect
  • Axis: Single
  • Magnetic Field Range: ±0.5mT
  • Resolution: 12 bits
  • Output: Analog Voltage
  • Bandwidth: 1kHz
  • Maximum Supply Current: 10mA
  • Operating Temperature: -40°C to 170°C
  • Package: Bulk
  • Standard Package: 2,000 pieces
  • Manufacturer: Micronas GmbH
  • Product Status: Active

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP / Digital Switch Special Purpose Open Drain Hall Effect 4-SIP
Lowest to $1.9566
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Lowest to $1.6913
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Lowest to $2.3443
Micronas GmbH
IC HALL EFFECT SENSOR SOT-89A / Digital Switch SOT-89B-1
Need more? Email Us
Honeywell
Board Mount Hall Effect / Magnetic Sensors COMM SOLID STATE/MAG
Lowest to $3.2640
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3 / Digital Switch Unipolar Switch Open Collector Hall Effect TO-92-3
Need more? Email Us
Melexis Technologies NV
SENSOR HALL EFFECT SPI 8SOIC / Hall Effect Sensor X, Y, Z Axis 8-SOIC
Lowest to $5.2994
TDK Corporation
Linear, Compass (ICs) RoHS
Lowest to $1.6008
Texas Instruments
RATIOMETRIC UNIPOLAR LINEAR HALL
Lowest to $0.6011

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess