EN
  • EN
  • DE

HAL815 UT-A

Part No HAL815 UT-A
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL ANALOG TO92-UT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Micronas GmbH
Series HAL® 815
Package Bulk
Product Status Active
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±1mT
Voltage - Supply 4.5V ~ 5.5V
Current - Supply (Max) 10mA
Current - Output (Max) 1mA
Resolution 12 b
Bandwidth 2kHz
Temperature Range - Operating -40°C ~ 170°C (TJ)
Features Programmable, Temperature Compensated
Supplier Device Package TO-92UT-1
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Base Product Number HAL815
Standard Package 2,000 pcs
HTSUS 0000.00.0000
Win Source Part Number 457423-HAL815 UT-A
Ultra Librarian 3D Model Ultra Librarian HAL815 UT-A CAD Model

Description

The 457423-HAL815 UT-A is a linear magnetic sensor from Micronas GmbH.

  • Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
  • Technology: Hall Effect
  • Sensing Range: ±1mT
  • Resolution: 12 bits
  • Supply Voltage: 4.5V to 5.5V
  • Output: Analog voltage
  • Bandwidth: 2kHz
  • Package: Bulk
  • Standard Package: 2,000 pieces
  • Features: Temperature compensated and programmable
  • Suitable For: Wide range of applications

You May Also Be Interested in

TDK Corporation
Linear, Compass (ICs) RoHS
Lowest to $1.6008
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS / Magnetic Reed Switch Magnet SPST-NO Wire Leads Cylinder, Threaded
Lowest to $0.4778
Texas Instruments
RATIOMETRIC UNIPOLAR LINEAR HALL
Lowest to $0.6011
Infineon Technologies
SENSOR HALL EFFECT ANALOG TDSO-8 / Hall Effect Sensor Single Axis
Lowest to $5.1053
Infineon Technologies
IC HALL SENSOR LINEAR TDSO-8 / Sensor Axis
Need more? Email Us
Bosch Sensortec
THREE-AXIS GEOMAGNETIC SENSOR
Lowest to $3.7048
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V / Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140 V Surface Mount
Lowest to $0.9739
Diodes Incorporated
SENSOR HALL ANALOG 6UDFN / Hall Effect Sensor Single Axis U-DFN2020-6 (Type C)
Lowest to $1.4662
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.4189

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess