EN
  • EN
  • DE

S414000ADJ-O

Part No S414000ADJ-O
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186360-S414000ADJ-O
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S414000ADJ-O CAD Model

Description

The Micron S414000ADJ-O is a DRAM (Dynamic Random-Access Memory) component. While specific details on the exact configuration and speed may vary, DRAM from Micron is generally known for its reliability, performance, and wide use in various computing applications.

Applications

  • Desktop Computers: Used as main system memory (RAM) for running operating systems and applications.
  • Laptop Computers: Similar to desktop use, providing volatile memory for programs and data.
  • Servers: Implemented in server systems to support large workloads and high data throughput.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for buffering data and managing network traffic.
  • Embedded Systems: Employed in embedded applications requiring moderate to high memory capacity.

Features

  • High Bandwidth: Designed for fast data transfer rates, improving system performance.
  • Low Latency: Provides quick access to stored data, minimizing delays in memory operations.
  • High Capacity: Offers substantial memory capacity to accommodate large datasets and complex applications.
  • Low Power Consumption: Engineered for energy-efficient operation, reducing power consumption and heat generation.
  • Industry Standard Compliance: Adheres to industry standards for compatibility and interoperability.

Benefits

  • Improved System Performance: High bandwidth and low latency result in faster application loading times and smoother multitasking.
  • Increased System Responsiveness: Quick data access enhances the overall responsiveness of the system.
  • Enhanced Multitasking Capabilities: High memory capacity allows users to run multiple applications simultaneously without performance degradation.
  • Reduced Power Consumption: Energy-efficient design minimizes power consumption, extending battery life in portable devices.
  • Reliable Operation: Micron's reputation for quality ensures dependable performance and long-term reliability.

Given that the part number includes "414000", it is likely that this DRAM component has a capacity related to 4M x configuration. The "ADJ-O" portion might indicate specific speed grades, packaging, or temperature range. It's likely a synchronous DRAM (SDRAM) component considering the general usage and manufacturing period of similar Micron parts. Detailed specifications would require consulting Micron's datasheets or product guides for this specific part number.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess